EN
  • EN
  • DE

11AA020-I/P

Part No 11AA020-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1121110-11AA020-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11AA020
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA020-I/P CAD Model

Description

Product Overview: 11AA020-I/P EEPROM from Microchip Technology

The 11AA020-I/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This small, but powerful, integrated circuit is designed to provide reliable and durable non-volatile memory storage. It is an ideal choice for applications that require data to be preserved during power loss, making it perfect for a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • Memory Size: The 11AA020-I/P comes with a 2 Kb (256 x 8) memory size, which is sufficient for storing configuration parameters, serial numbers, calibration data, and small application states.
  • Interface Type: It utilizes a user-friendly I²C (Inter-Integrated Circuit) serial interface, which enables easy integration into most microcontroller-based systems with minimal pin count.
  • Operating Voltage: This device operates over a broad voltage range of 1.8V to 5.5V, providing compatibility with both 3.3V and 5V systems.
  • Write Cycle Time: With a maximum write cycle time of 5 ms, the 11AA020-I/P ensures quick data storage, enhancing the performance of the overall system.
  • Endurance: The EEPROM is built to last, with a memory endurance of 1 million erase/write cycles, ensuring long-term reliability for the stored data.
  • Data Retention: It boasts a data retention period of over 200 years, offering peace of mind that data will remain safe over an extended period.

Package and Temperature Range:

The 11AA020-I/P is available in a PDIP (Plastic Dual In-line Package) form, which is widely used and preferred for through-hole mounting techniques. The device operates over an industrial temperature range of -40°C to +85°C, ensuring stable performance under extreme conditions.

Applications:

Due to its robustness and flexibility, the 11AA020-I/P EEPROM is suitable for a variety of applications, including:

  • Industrial and automotive systems for configuration and calibration data storage
  • Consumer electronics for preference settings and user data
  • Medical devices requiring non-volatile memory for critical data
  • Smart cards and identification tags

In conclusion, the 11AA020-I/P from Microchip Technology is a versatile and dependable EEPROM that offers a perfect solution for systems requiring a small footprint, low-power consumption, and long-term data retention.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess