EN
  • EN
  • DE

MMF003114

Part No MMF003114
Manufacturer Micro-Measurements (Division of Vishay Precision Group)
Catalog Specialized Sensors
Description STRAIN GAUGE 350 OHM TEE 1=5PC / Tee Rosette Strain Gauge ±3% 0.062" (1.57mm) per section 0.120" (3.05mm) per section
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Strain Gauges
Mfr Micro-Measurements (Division of Vishay Precision Group)
Series CEA
Package Bulk
Product Status Obsolete
Pattern Type Tee Rosette
Strain Range ±3%
Resistance 350 Ohms
Resistance Tolerance ±0.5%
Length - Active 0.062" (1.57mm) per section
Length - Overall Pattern 0.235" (5.97mm)
Length - Overall 0.33" (8.3mm)
Width - Active 0.120" (3.05mm) per section
Width - Overall Pattern 0.235" (5.97mm)
Width - Overall 0.33" (8.3mm)
Temperature Range - Operating -100 ~ 150°F (-75 ~ 65°C)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1341092-MMF003114
Ultra Librarian 3D Model Ultra Librarian MMF003114 CAD Model

Description

The CEA strain gauge sensor is designed for measuring strain in industrial applications.

  • Pattern Type: Tee Rosette
  • Strain Range: ±3%
  • Overall Length: 0.33 inches
  • Overall Width: 0.33 inches
  • Resistance: 350 Ohms
  • Resistance Tolerance: ±0.5%
  • Packaging: bulk
  • Operating Temperature: -100°F ~ 150°F (-75°C ~ 65°C)
  • Supplier: Micro-Measurements (Division of Vishay Precision Group)
  • Standard Package: 1
  • Section Length: 0.062 inches
  • Section Width: 0.120 inches
  • Overall Pattern Length: 0.235 inches
  • Overall Pattern Width: 0.235 inches

You May Also Be Interested in

TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $16.1279
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
LEM
Signal Conditioners & Signal Converters Voltage transducer DVL 1000
Need more? Email Us
Infineon Technologies
FINGERTIP CHIP
Lowest to $84.5541
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess