EN
  • EN
  • DE

BC351

Part No BC351
Manufacturer Micro Electronics
Catalog END - OF - LIFE
Description PNP SILICON TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Electronics
Win Source Part Number 1151914-BC351
Manufacturer Homepage www.microelectr.com.hk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC351 CAD Model

Description

The BC351 is a high-performance bipolar junction transistor designed for use in a variety of applications. This device is manufactured by Micro Electronics and is available at a medium popularity.

  • Features: low noise, high gain, and high current gain

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Harris Corporation
Operational Amplifiers
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess