EN
  • EN
  • DE

CC7V-T1A 32.768KHZ 12.5PF 20PPM TA QC

Part No CC7V-T1A 32.768KHZ 12.5PF 20PPM TA QC
Manufacturer Micro Crystal AG
Catalog Custom Parts (B - D)
Description Crystal Resonator 0.032768MHz ±20ppm (Tol) 12.5pF Flexural 70000Ohm 2-Pin CSMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541600080, 8541600080
Win Source Part Number 1136972-CC7V-T1A 32.768KHZ 12.5PF 20PPM TA QC
Categories Custom Parts
Manufacturer Micro Crystal AG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC7V-T1A 32.768KHZ 12.5PF 20PPM TA QC CAD Model

Description

The CC7V-T1A is a miniature crystal unit from Micro Crystal AG, renowned for its high precision and stability in timekeeping applications. Operating at a frequency of 32.768 kHz, this crystal is specifically designed for real-time clock (RTC) circuits and low-frequency oscillators. Its compact size and robust construction make it suitable for a wide range of portable and space-constrained electronic devices.

Applications:

  • Real-Time Clocks (RTC)
  • Microcontroller Clock Sources
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Internet of Things (IoT) Devices
  • Portable Electronic Devices (Mobile Phones, Tablets)
  • Metering applications

Features:

  • Frequency: 32.768 kHz
  • Load Capacitance: 12.5 pF
  • Frequency Tolerance: ±20 ppm
  • Operating Temperature Range: -40°C to +85°C (Typically)
  • Small Package Size
  • High Stability
  • Low Aging
  • Tape and Reel Packaging (TA)
  • Quality Control (QC)

Benefits:

  • Precise Timekeeping: Ensures accurate time tracking in RTC applications.
  • Stable Oscillation: Provides a reliable clock source for microcontrollers and other digital circuits.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • Compact Design: Enables integration into small form factor devices.
  • Wide Temperature Range: Maintains performance in diverse environmental conditions.
  • Long-Term Stability: Ensures consistent frequency over the lifespan of the device.

Additional Details:

The CC7V-T1A crystal is manufactured using high-quality quartz material and advanced manufacturing techniques to ensure consistent performance and reliability. The 12.5 pF load capacitance makes it compatible with a wide range of RTC chips and oscillator circuits. The ±20 ppm frequency tolerance guarantees accurate timekeeping even under varying temperature and voltage conditions. The crystal is available in tape and reel packaging for automated assembly. Its typically very low aging characteristics ensures its frequency remains stable over its lifetime. Its small size allows it to be used in high density applications such as smart cards and modules.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Lowest to $0.5994
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
TDK Corporation
Lowest to $0.1360
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7771 $50.5115
160+ $0.6377 $102.0320
245+ $0.6177 $151.3365
335+ $0.5978 $200.2630
435+ $0.5779 $251.3865
580+ $0.5181 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,693 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess