EN
  • EN
  • DE

SK55L

Part No SK55L
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 5 Amp Schottky Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1250264-SK55L
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK55L CAD Model

Description

The SK55L is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). This diode is designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speed. These characteristics make it suitable for applications where minimizing power loss and maximizing overall performance are critical design considerations.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • DC-DC Converters
  • Freewheeling Diode Applications
  • Polarity Protection Circuits

Features

  • Low Forward Voltage Drop: Reduces power dissipation, leading to improved energy efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimized switching losses.
  • High Surge Current Capability: Provides robustness against transient voltage spikes and surges.
  • RoHS Compliant: Ensures adherence to environmental regulations regarding hazardous substances.
  • Low Reverse Leakage Current: Minimizes power loss in reverse bias conditions.
  • UL Flammability Classification 94V-0: Enhances safety with flame-retardant properties.

Benefits

  • Increased Efficiency: Reduces energy consumption and heat generation in power conversion circuits.
  • Improved Performance: Faster switching speeds contribute to better overall system response and efficiency.
  • Enhanced Reliability: High surge current capability protects against potential damage from voltage transients.
  • Simplified Thermal Management: Lower forward voltage drop leads to less heat generation, simplifying cooling requirements.
  • Compact Design: Enables the development of smaller and more efficient power supply designs.

Additional Details

The SK55L typically features a maximum repetitive peak reverse voltage of 50V and a maximum average forward rectified current of 5.0A. Its operating and storage temperature range extends from -55°C to +125°C. This rectifier is commonly available in a DO-214AA (SMB) package, making it well-suited for surface mount technology (SMT) assembly. Depending on specific operating conditions, appropriate heatsinking may be necessary to maintain the device's junction temperature within specified limits. The SK55L is frequently utilized in applications where a low forward voltage drop is more crucial than the reverse recovery time, distinguishing it from ultra-fast or Schottky rectifiers designed for specific switching characteristics.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1702 $50.2090
720+ $0.1397 $100.5840
1,110+ $0.1353 $150.1830
1,530+ $0.1310 $200.4300
1,975+ $0.1266 $250.0350
2,645+ $0.1135 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,355 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess