Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 2000V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 3V @ 500mA
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 2000V
Capacitance @ Vr, F 30pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-214AC (SMAE)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1092388-RM2000E-TP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 6k pcs
Ultra Librarian 3D Model Ultra Librarian RM2000E-TP CAD Model

Description

The Micro Commercial Co 1092388-RM2000E-TP is a standard diode that comes in a DO-214AC (SMAE) package.

  • Manufacturer: Micro Commercial Co
  • Package: DO-214AC (SMAE)
  • Voltage - DC Reverse (Vr) (Max): 2000V
  • Average Rectified Current (Io): 500mA
  • Voltage - Forward (Vf) (Max) @ If: 3V @ 500mA
  • Current - Reverse Leakage @ Vr: 5μA @ 2000V
  • Capacitance @ Vr, F: 30pF @ 4V, 1MHz
  • Category: Discrete Semiconductor Products
  • Popularity: Medium
  • Package Quantity: 6k pieces
  • Speed (Frequency): Standard recovery >500ns, > 200mA (Io)

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0540
ECAD model for 1SS400CMT2R
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)
Taiwan Semiconductor
DIODE SCHOTTKY 40V 3A DO214AA
Lowest to $0.0387
ECAD model for SK34B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention