EN
  • EN
  • DE

MMSZ5260B-TP

Part No MMSZ5260B-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 93 Ohm
Current - Reverse Leakage @ Vr 100nA @ 33V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 1078481-MMSZ5260B-TP
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian MMSZ5260B-TP CAD Model

Description

The MMSZ5260B-TP is a surface-mount Zener diode manufactured by Micro Commercial Components (MCC). It's designed for voltage regulation, voltage clipping, and transient suppression applications. The small SOT-23 package makes it suitable for high-density circuit boards.

Applications:

  • Voltage regulation: Provides a stable voltage reference in various electronic circuits.
  • Voltage clipping: Limits voltage levels to protect downstream components.
  • Transient suppression: Protects sensitive circuits from voltage spikes and surges.
  • Overvoltage protection: Prevents damage from excessive voltage conditions.
  • Low voltage stabilizer. Maintains consistent voltage in low voltage circuits.

Features:

  • Surface Mount Device: Compact SOT-23 package for efficient board assembly.
  • High Surge Current Capability: Provides reliable protection against transient surges.
  • Excellent Clamping Capability: Limits voltage excursions to protect circuits.
  • Glass Passivated Die Construction: Ensures long-term reliability and stability.
  • RoHS Compliant: Environmentally friendly construction, free of hazardous substances.

Benefits:

  • Increased Circuit Protection: Safeguards sensitive components from voltage-related damage.
  • Stable Voltage Regulation: Ensures consistent performance of electronic circuits.
  • Space Saving Design: Small package allows for higher component density on PCBs.
  • Long-Term Reliability: Glass passivated construction ensures consistent performance.
  • Environmentally Friendly: RoHS compliance promotes responsible electronics manufacturing.

Additional Details:

The MMSZ5260B-TP has a Zener voltage of 43V, with a tolerance of ±5%. It has a power dissipation rating of 500mW. The operating temperature range is -55°C to +150°C. This Zener diode offers a fast response time to transient events. Its compact size and surface-mount design facilitate automated assembly. The MMSZ5260B-TP is commonly used in consumer electronics, portable devices, and industrial applications. Its low leakage current contributes to improved energy efficiency. It is a reliable and cost-effective solution for voltage regulation and transient suppression in a variety of electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3,650+ $0.0137 $50.0050
8,850+ $0.0113 $100.0050
13,765+ $0.0109 $150.0385
18,870+ $0.0106 $200.0220
24,510+ $0.0102 $250.0020
32,610+ $0.0092 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess