EN
  • EN
  • DE

MCU18P10Y-TP

Part No MCU18P10Y-TP
Manufacturer Micro Commercial Co
Catalog Discrete Semiconductor Products
Description MOSFET P-CH 100V 18A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsTransistorsFETs, MOSFETsSingle FETs, MOSFETs
Mfr MCC (Micro Commercial Components)
Part Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 18A (Tc)
Rds On (Max) @ Id, Vgs 110mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1050 pF @ 80 V
Power Dissipation (Max) 70W
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number MCU18
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian MCU18P10Y-TP CAD Model

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 13V 3W SMB
Lowest to $0.1107
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1.6A ABS
Lowest to $0.0327
ON Semiconductor
DIODE ZENER 33V 3W SMB
Lowest to $0.1404
Micro Commercial Co
DIODE STANDARD 75V 150MA DO35
Lowest to $0.0088
ON Semiconductor
TRANS NPN 30V 100MA SOT23
Lowest to $0.0354
General Semiconductor
DIODE ZENER 75V 200MW SOD323
Lowest to $0.0600
ON Semiconductor
DIODE ZENER 27V 1.5W SMA
Lowest to $0.0885
ON Semiconductor
DIODE ZENER 5.1V 5W AXIAL
Lowest to $0.2141
Micro Commercial Co
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0350

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5569 $50.1210
220+ $0.4570 $100.5400
340+ $0.4427 $150.5180
470+ $0.4284 $201.3480
605+ $0.4141 $250.5305
810+ $0.3713 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,446 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess