EN
  • EN
  • DE

MAX917ESA+T

Part No MAX917ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR BTR 1.8V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 1.6μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Max) 95μs
Hysteresis 4mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 312456-MAX917ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX917ESA+T CAD Model

Description

Product Overview: MAX917ESA+T from Maxim Integrated

The MAX917ESA+T is a high-performance, low-power, single-supply comparator from Maxim Integrated, renowned for its precision and reliability in various applications. This compact device is specifically designed to operate from a single +2.5V to +11V supply or from dual supplies of ±1.25V to ±5.5V, making it highly versatile for a wide range of electronic circuits.

One of the key features of the MAX917ESA+T is its low power consumption, drawing as little as 4µA of supply current. This characteristic makes it an excellent choice for battery-powered and portable devices where power efficiency is critical. Additionally, the comparator's fast response time, with propagation delays as low as 7µs, ensures quick and accurate signal processing, which is essential for high-speed applications.

The device is housed in an 8-pin NSOIC package, providing a space-saving solution for systems where board real estate is at a premium. Its small size, combined with its robust performance, makes it suitable for a variety of applications, including limit comparators, window comparators, line receivers, and voltage-level translators.

The MAX917ESA+T also offers an internal hysteresis feature, which enhances noise immunity and prevents output oscillations, ensuring stable operation even in noisy environments. This makes it particularly useful in industrial and automotive applications where electrical interference is common.

For design flexibility, the comparator includes a push-pull output stage that allows for direct interfacing with TTL and CMOS logic systems without the need for external pull-up resistors. This simplifies circuit design and reduces component count, leading to more streamlined and cost-effective designs.

Overall, the MAX917ESA+T from Maxim Integrated is a reliable and efficient solution for designers seeking a high-quality comparator that offers low power consumption, fast response times, and excellent noise immunity. Its compact size and versatility make it an ideal choice for a wide range of applications where performance and space are critical considerations.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0591 $64.2364
9+ $13.1774 $118.5966
14+ $12.7651 $178.7114
19+ $12.3539 $234.7241
25+ $11.9415 $298.5375
33+ $10.7069 $353.3277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess