EN
  • EN
  • DE

ESD5V0D3B-TP

Part No ESD5V0D3B-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 5VWM 13.5VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.8V
Max Clamping Voltage 13.5V
Peak Pulse Current(Ippm) 42A (8/20μs)
Power Dissipation - Pd 500W
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1037067-ESD5V0D3B-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ESD5V0D3B-TP CAD Model

Description

The Micro Commercial Co ESD5V0D3B-TP is a Zener diode designed for use in circuit protection. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Standoff Voltage (Vwm): 5V (Max)
  • Breakdown Voltage (Min): 5.8V
  • Clamping Voltage (Max): 13.5V
  • Peak Pulse Current (Ippm): 42A (8/20μs)
  • Power Dissipation - Pd: 500W
  • Case/Package: SOD-323
  • Mounting: SMD (SMT) technology
  • Channel Type: Bidirectional, One Channel
  • Application: General Purpose
  • Capacitance: 35pF @ 1MHz
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Supply and Demand Status: Balanced
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1815 $50.8200
675+ $0.1489 $100.5075
1,045+ $0.1442 $150.6890
1,435+ $0.1396 $200.3260
1,855+ $0.1349 $250.2395
2,480+ $0.1210 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,065 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess