EN
  • EN
  • DE
Part No ES2M
Manufacturer Micro Commercial Co
Catalog END - OF - LIFE
Description 2 Amp Super Fast Recovery Silicon Rectifier 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1172474-ES2M
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ES2M CAD Model

Description

The Micro Commercial Co ES2M is a surface-mount fast recovery rectifier diode. As an end-of-life (EOL) product, it's important to verify availability and consider suitable replacements before incorporating it into new designs.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the output stage of SMPS for efficient DC voltage conversion.
  • High-Frequency Rectification: Provides rectification in high-frequency circuits.
  • Inverters: Employed in inverter circuits for converting DC to AC.
  • Free-wheeling Diode: Used as a free-wheeling diode to protect against inductive voltage spikes.
  • Power Factor Correction (PFC) Circuits: Used in PFC circuits for improving power factor.

Features

  • Fast Recovery Time: Offers fast reverse recovery time for efficient high-frequency operation.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Efficiency: Fast recovery time reduces switching losses, improving efficiency.
  • Reduced Power Dissipation: Low forward voltage drop minimizes power dissipation.
  • Reliable Performance: High surge current capability enhances reliability.
  • Compact Design: Surface mount package allows for high-density PCB layouts.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The ES2M has specific voltage and current ratings which should be verified based on the application's needs. It’s designed for applications requiring efficient rectification at high frequencies. The reverse recovery time is a critical parameter for its performance in switching applications. Ensure to consult the datasheet for maximum voltage, current, and temperature ratings. Because it's an EOL component, it is important to explore available replacements that meet the requirements. Appropriate heat sinking might be necessary, depending on the operational currents. Careful consideration of PCB layout is crucial to reduce parasitic inductance and optimize performance in high-frequency circuits.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess