EN
  • EN
  • DE

DL4004-TS02

Part No DL4004-TS02
Manufacturer Micro Commercial Co
Catalog OEM Parts (C - E)
Description 1A Glass Passivated Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055580-DL4004-TS02
Categories OEM Parts(C-E)
Manufacturer Micro Commercial Co
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DL4004-TS02 CAD Model

Description

The DL4004-TS02 is a general-purpose rectifier diode manufactured by Micro Commercial Components (MCC). It is widely used for AC to DC rectification in various electronic circuits, power supplies, and adapters. The diode provides reliable performance in converting alternating current to direct current.

Applications:

  • AC to DC power supplies
  • Adapters and chargers for electronic devices
  • Freewheeling diode applications
  • Polarity protection circuits
  • General-purpose rectification circuits

Features:

  • High surge current capability: The diode can withstand high surge current, making it suitable for applications where transient spikes are present.
  • Low forward voltage drop: This feature minimizes power loss and improves efficiency.
  • High reliability: Designed for long-term reliability.
  • Glass passivated junction: Provides stability and reliability to the diode.
  • RoHS compliant: Complies with environmental standards.

Benefits:

  • Efficient AC to DC conversion: Enables efficient conversion of AC to DC power, essential for many electronic devices.
  • Protection against surge currents: High surge current capability ensures the diode can withstand transient spikes without damage.
  • Improved power supply efficiency: Low forward voltage drop minimizes power loss, improving efficiency.
  • Long-term reliability: Provides reliable performance over time, reducing maintenance.
  • Environmentally friendly: RoHS compliance ensures the product is environmentally safe.

Additional Details:

Key specifications for the DL4004-TS02 include its maximum repetitive peak reverse voltage (VRRM), average forward rectified current (IF(AV)), and peak forward surge current (IFSM). The forward voltage drop (VF) is typically specified at a given forward current. The datasheet provides detailed specifications and operating conditions. It is typically available in a DO-41 package.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess