Products specifications

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 200nA @ 30V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 1022094-BAS40V-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BAS40V-TP CAD Model

Description

The BAS40V-TP is a Schottky barrier diode array manufactured by Micro Commercial Components (MCC). This array consists of multiple Schottky diodes in a single package, offering fast switching speeds and low forward voltage drop, making it suitable for various applications, including clamping, protection, and rectification.

Applications

  • Clamping Circuits: Used to clamp voltage levels to protect sensitive components from overvoltage conditions.
  • Reverse Polarity Protection: Prevents damage from accidental reverse polarity connections.
  • Small Signal Rectification: Rectifies small AC signals in various electronic circuits.
  • Logic Level Translation: Used to translate logic levels between different voltage standards.
  • High-Speed Switching: Suitable for high-speed switching applications due to their fast recovery time.

Features

  • Schottky Barrier Diodes: Offers low forward voltage drop and fast switching speed.
  • Multiple Diodes in One Package: Contains multiple diodes in a single SOT-23 package for space saving.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-speed operation.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.

Benefits

  • Improved Circuit Efficiency: Low forward voltage drop reduces power loss.
  • Compact Design: Multiple diodes in a single package saves board space.
  • Enhanced Protection: Protects sensitive components from overvoltage and reverse polarity.
  • Fast Response Time: Quick switching speed enables high-frequency operation.
  • Easy Assembly: Surface mount package simplifies assembly processes.

Additional Details

The BAS40V-TP is typically available in a SOT-23 package. Key specifications include maximum forward current (IF), peak reverse voltage (VRRM), forward voltage drop (VF), and reverse recovery time (trr). It is essential to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to ensure proper and reliable operation. The low forward voltage drop and fast switching speeds make it suitable for applications where efficiency and speed are critical. Always check the datasheet to confirm diode configuration within the array (e.g., common anode, common cathode, or series connection).

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Need more? Email Us
ECAD model for BAS40WT-04
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to $0.1744
ECAD model for MBR10200CDS
Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF
Fairchild/ON Semiconductor
RECTIFIER DIODE
Lowest to $1.9559
ECAD model for RURD620CCS9A-SB82068
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2
Yangzhou yangjie electronic co., ltd
SOT-323 40V 0.2A Diodes Rectif
Lowest to $0.0348
ECAD model for BAS40WT-05
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to $0.0181
ECAD model for BAV99W-QX

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3572 $54.2880
90+ $1.1136 $100.2240
140+ $1.0788 $151.0320
195+ $1.0440 $203.5800
250+ $1.0092 $252.3000
335+ $0.9048 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention