EN
  • EN
  • DE

XRM41L232PZT

Part No XRM41L232PZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 16-bit/32-bit ARM Cortex R4 RISC 128KB Flash 1.2V/3.3V Medical 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4
Core Size 16/32-Bit
Speed 80MHz
Connectivity CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals POR, WDT
Number of I/O 45
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 800171-XRM41L232PZT
Popularity Medium
Supply and Demand Status Limited
Family Name RM41L232
Introduction Date October 27, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XRM41L232PZT CAD Model

Description

The Texas Instruments XRM41L232PZT is a state-of-the-art integrated circuit designed for robust and efficient performance in a variety of applications. This precision-engineered product exemplifies the cutting-edge technology that Texas Instruments is known for, making it a perfect choice for professionals and enthusiasts alike who require reliability and functionality in their electronic projects.

Key Features

  • High Performance: The XRM41L232PZT is built to deliver top-notch performance, ensuring that your applications run smoothly and efficiently.
  • Durability: Crafted with durability in mind, this product can withstand the rigors of both industrial and consumer applications, offering a long operational lifespan.
  • Versatility: Its versatile nature makes it suitable for a wide range of uses, from complex machinery to everyday electronics.
  • Energy Efficiency: Designed with energy conservation in mind, the XRM41L232PZT helps reduce power consumption, making it an eco-friendly option for power-sensitive designs.

Applications

The XRM41L232PZT is ideal for various applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

Below are some of the technical specifications that make the XRM41L232PZT a top choice for developers and engineers:

  • Manufacturer: Texas Instruments
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: TQFP-100
  • Operating Temperature Range: Specified by Manufacturer

Quality Assurance

With Texas Instruments' commitment to quality, the XRM41L232PZT undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust in the Texas Instruments brand for consistent excellence in their electronic components.

For detailed information, technical support, and ordering options, please visit the Texas Instruments official website or contact authorized distributors. The XRM41L232PZT is not just a component; it's a gateway to innovation and efficiency in your next project.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess