EN
  • EN
  • DE

5KP8.0A-TP

Part No 5KP8.0A-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 8VWM 13.6VC R6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Minimum Breakdown Voltage 8.89V
Maximum Clamping Voltage 13.6V
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package R6, Axial
Manufacturer Package R-6
Win Source Part Number 764294-5KP8.0A-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Family Name 5KP8.0A
Introduction Date May 24, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 5KP8.0A-TP CAD Model

Description

The 5KP8.0A-TP electronic component is manufactured by Micro Commercial Co. and is a popular choice among electronic enthusiasts.

  • Win Source Part Number: 764294-5KP8.0A-TP
  • Popularity: Medium
  • Type: Zener
  • Mounting: Through hole
  • Operating Temperature: -55°C to 175°C (TJ)
  • Package: R6, Axial
  • Applications: General
  • Channels: One, Unidirectional
  • Voltage-Reverse Standoff (typ): 8V
  • Power-Peak Pulse: 5000W (5kW)
  • Halogen-Free: Compliant
  • Supply and Demand Status: Balanced
  • Estimated EOL Date: 2026

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess