EN
  • EN
  • DE

1N4004-TP

Part No 1N4004-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2μs
Current - Reverse Leakage @ Vr 5μA @ 400V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1002083-1N4004-TP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Commercial
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian 1N4004-TP CAD Model

Description

The Micro Commercial Co 1N4004-TP is a standard type diode.

  • Package: DO-41
  • Voltage Rating DC (Max): 400V
  • Average Rectified Current (Io): 1A
  • Forward Voltage (Vf) (Max) @ If: 1.1V @ 1A
  • Reverse Recovery Time (trr): 2μs
  • Reverse Leakage Current @ Vr: 5μA @ 400V
  • Capacitance @ Vr, F: 15pF @ 4V, 1MHz
  • Operating Temperature Range: -55°C to 150°C
  • Suitable for: Industrial and commercial applications

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess