Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263211-SY89852U
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89852U CAD Model

Description

The SY89852U from Micrel (now Microchip Technology) is a precision, high-speed 2.5V/3.3V differential PECL/ECL-to-LVDS translator. This device is designed for applications requiring high-speed data transmission with minimal signal degradation. It translates differential PECL/ECL signals to LVDS (Low Voltage Differential Signaling), offering significant advantages in terms of power consumption and noise immunity compared to single-ended signaling methods.

Applications

  • High-speed data communication systems
  • Clock and data recovery (CDR) circuits
  • Backplane transceivers
  • Wireless communication systems
  • Test and measurement equipment

Features

  • PECL/ECL to LVDS translation
  • Operating voltage: 2.5V/3.3V
  • High-speed operation: up to 2.5 GHz (typical)
  • Low propagation delay
  • Low power consumption
  • LVDS outputs compliant with ANSI TIA/EIA-644 standard
  • Internal termination resistors
  • Small package size

Benefits

  • High-Speed Data Transmission: The SY89852U enables high-speed data transfer, crucial for applications requiring rapid communication.
  • Reduced Power Consumption: LVDS signaling significantly reduces power consumption compared to PECL/ECL, extending battery life in portable devices and reducing overall system power requirements.
  • Improved Noise Immunity: The differential signaling of LVDS provides excellent noise immunity, ensuring reliable data transmission in noisy environments.
  • Simplified System Design: Internal termination resistors simplify system design and reduce external component count.
  • Compact Footprint: The small package size allows for high-density board layouts, saving valuable board space.

The SY89852U is a versatile translator suitable for a wide range of high-speed data communication applications. Its low power consumption and high noise immunity make it an ideal choice for demanding environments. The device includes internal termination resistors to simplify system design and minimize external component count. The device ensures signal integrity by providing low propagation delay and minimal jitter. This translator is an important component in high-performance data transfer systems that require efficient power usage and immunity from noise.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention