EN
  • EN
  • DE

SY10EL32V

Part No SY10EL32V
Manufacturer Micrel
Catalog Electronic Wholesale
Description 5V/3.3V ÷ 2 DIVIDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1262949-SY10EL32V
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EL32V CAD Model

Description

The SY10EL32V is a high-speed, low-skew 2:1 multiplexer (MUX) from Micrel (now Microchip Technology). It's designed for applications requiring the selection of one of two input signals with minimal propagation delay and skew. The SY10EL32V is part of the ECL (Emitter-Coupled Logic) family, known for its high-speed performance.

Applications:

  • High-Speed Data Communication: Used in data communication systems for signal routing and selection.
  • Clock Distribution: Employed in clock distribution networks to select different clock sources.
  • Frequency Synthesizers: Utilized in frequency synthesizers for selecting different frequency outputs.
  • ATE (Automatic Test Equipment): Found in ATE systems for signal routing and selection during testing.
  • High-Performance Computing: Used in high-performance computing systems for data path selection.

Features:

  • High Speed: Operates at very high frequencies, enabling fast signal switching.
  • Low Skew: Provides minimal skew between output signals, ensuring timing accuracy.
  • 2:1 Multiplexer: Selects one of two input signals based on a select input.
  • ECL Logic: Utilizes ECL logic for high-speed performance and low noise.
  • Differential Inputs and Outputs: Supports differential signaling for improved noise immunity.

Benefits:

  • Increased System Performance: High-speed operation allows for faster signal processing and data transfer.
  • Improved Timing Accuracy: Low skew ensures accurate timing in high-speed systems.
  • Reduced Noise: Differential signaling provides improved noise immunity, resulting in cleaner signals.
  • Simplified System Design: Integrated multiplexer function simplifies circuit design and reduces component count.
  • Enhanced Signal Integrity: Minimizes signal degradation in high-speed applications.

Additional Details:

The SY10EL32V operates from a -3.3V power supply. It features differential PECL (Positive ECL) inputs and outputs. The propagation delay is typically very low, measured in picoseconds. The device comes in a small surface-mount package. It is designed for controlled impedance environments to minimize signal reflections. Refer to the datasheet for specific operating conditions, timing specifications, and package dimensions.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess