EN
  • EN
  • DE

SMBJ12E3/TR13

Part No SMBJ12E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 22V
Current - Peak Pulse (10/1000µs) 27.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ12
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299347-SMBJ12E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ12E3/TR13 CAD Model

Description

Microchip Technology's SMBJ12E3/TR13 Product Overview

Microchip Technology's SMBJ12E3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed to safeguard sensitive electronic equipment from voltage spikes and transients. This robust component is specifically tailored to provide reliable protection for voltage-sensitive devices within the electronic circuits of various applications. Its compact form factor and powerful protective capabilities make it an essential component for designers looking to enhance the durability and reliability of their electronic products.

Key Features

  • Voltage Protection: The SMBJ12E3/TR13 offers stand-off voltage protection at 12V, making it suitable for a range of applications that require precise voltage regulation and protection.
  • Peak Pulse Power: With a peak pulse power of 600W for 10/1000μs waveforms, this TVS diode can handle significant power surges, ensuring the safety of the protected component.
  • Package Type: Encased in a DO-214AA package, also known as an SMB package, it allows for efficient PCB layout and is compatible with automatic pick-and-place equipment.
  • High Surge Capability: Its design enables it to withstand high surge events, thereby providing robust protection for sensitive circuitry.
  • Operating Temperature Range: The SMBJ12E3/TR13 is operational over a broad temperature range from -55°C to +150°C, accommodating various environmental conditions.
  • Compliance: It is compliant with the IEC 61000-4-2 and IEC 61000-4-4 standards, ensuring that it meets international electromagnetic compatibility requirements.

Applications

The SMBJ12E3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics
  • Portable devices

With its robust construction and reliable performance, Microchip Technology's SMBJ12E3/TR13 TVS diode is an excellent choice for designers and engineers looking to enhance the protection of their electronic circuits against transient voltage events. Its combination of features ensures that it can meet the rigorous demands of a wide range of applications, providing peace of mind and long-term reliability for electronic devices.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess