EN
  • EN
  • DE

SY100L474-5FCS

Part No SY100L474-5FCS
Manufacturer Micrel
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097545-SY100L474-5FCS
Categories OEM Parts( S )
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY100L474-5FCS CAD Model

Description

The SY100L474-5FCS is a high-speed, low-power differential receiver/driver from Micrel. It's part of their high-performance ECL (Emitter Coupled Logic) logic family, designed for applications demanding very fast data transmission rates. The 'SY100L' prefix indicates its belonging to the 100L family known for its low power consumption and high speed.

Applications

  • High-speed data transmission: Used in backplanes, cable drivers, and interconnects where rapid data transfer is crucial.
  • Clock distribution: Facilitates the distribution of high-frequency clock signals in digital systems.
  • ATE (Automated Test Equipment): Employed in testing systems requiring precise timing and high-speed data acquisition.
  • Networking equipment: Found in routers, switches, and other network devices for high-bandwidth communication.
  • Instrumentation: Used in oscilloscopes, logic analyzers, and other high-performance instruments.

Features

  • High-speed operation: Supports very high data rates, enabling fast data transmission.
  • Low power consumption: Minimizes power dissipation, making it suitable for power-sensitive applications.
  • Differential signaling: Provides excellent noise immunity and reduces electromagnetic interference (EMI).
  • ECL compatibility: Compatible with other ECL logic devices, simplifying system design.
  • 5V supply voltage: Operates from a standard 5V power supply.

Benefits

  • Improved system performance: Enables faster data transfer and clock distribution, enhancing overall system performance.
  • Reduced power consumption: Low power dissipation reduces heat generation and extends battery life in portable devices.
  • Enhanced signal integrity: Differential signaling ensures robust data transmission even in noisy environments.
  • Simplified system design: ECL compatibility simplifies integration with other high-speed logic devices.
  • Increased system reliability: Robust design ensures reliable operation in demanding applications.

Additional Details

The '474' likely relates to a specific function or configuration within the receiver/driver. The '-5FCS' probably indicates the package type, which may be a flatpack or similar surface-mount package. Refer to the datasheet for detailed specifications, including propagation delays, input and output voltage levels, power dissipation, and package dimensions. This component is critical in applications requiring extremely high-speed data communication and precise timing.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess