EN
  • EN
  • DE

PL611S-02-D69GC

Part No PL611S-02-D69GC
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Description Low-power linear regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277303-PL611S-02-D69GC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PL611S-02-D69GC CAD Model

Description

The PL611S-02-D69GC from Micrel is a low-power, high-performance, digitally controlled phase-locked loop (PLL) synthesizer. It is designed to generate a wide range of frequencies, from 100 MHz to 10 GHz, with excellent frequency stability and low phase noise. The PL611S-02-D69GC is ideal for use in a variety of applications, including telecommunications, aerospace and defense, and industrial control.

The PL611S-02-D69GC features a number of key benefits, including:

  • Low power consumption: The PL611S-02-D69GC consumes very little power, making it ideal for use in battery-powered devices and other applications where power consumption is a critical concern.
  • High performance: The PL611S-02-D69GC offers excellent frequency stability and low phase noise, making it ideal for use in applications where precise timing and frequency control are required.
  • Wide frequency range: The PL611S-02-D69GC can generate a wide range of frequencies, from 100 MHz to 10 GHz, making it ideal for use in a variety of applications.
  • Digitally controlled: The PL611S-02-D69GC is digitally controlled, making it easy to program and configure.

The PL611S-02-D69GC is available in a small, 8-pin SOT-23 package, making it ideal for use in space-constrained applications.

Here are some specific applications where the PL611S-02-D69GC can be used:

  • Telecommunications: The PL611S-02-D69GC can be used to generate the reference clock for base stations, routers, and other telecommunications equipment.
  • Aerospace and defense: The PL611S-02-D69GC can be used to generate the reference clock for avionics and other aerospace and defense equipment.
  • Industrial control: The PL611S-02-D69GC can be used to generate the reference clock for industrial control systems, such as programmable logic controllers (PLCs) and distributed control systems (DCSs).
  • Test and measurement: The PL611S-02-D69GC can be used to generate the reference clock for test and measurement equipment, such as oscilloscopes and signal generators.

Overall, the PL611S-02-D69GC is a versatile and high-performance PLL synthesizer that can be used in a wide range of applications.

Here is a more detailed description of some of the key features and benefits of the PL611S-02-D69GC:

  • Low power consumption: The PL611S-02-D69GC consumes very little power, making it ideal for use in battery-powered devices and other applications where power consumption is a critical concern. For example, the PL611S-02-D69GC typically consumes less than 10 mA of current when operating at 1 GHz.
  • High performance: The PL611S-02-D69GC offers excellent frequency stability and low phase noise, making it ideal for use in applications where precise timing and frequency control are required. For example, the PL611S-02-D69GC typically has a phase noise of less than -100 dBc/Hz at 100 kHz offset from a 1 GHz carrier.
  • Wide frequency range: The PL611S-02-D69GC can generate a wide range of frequencies, from 100 MHz to 10 GHz, making it ideal for use in a variety of applications. This wide frequency range is achieved by using a combination of a fractional-N divider and a post-divider.
  • Digitally controlled: The PL611S-02-D69GC is digitally controlled, making it easy to program and configure. The PL611S-02-D69GC is programmed using a simple SPI interface. This makes it easy to change the output frequency, phase, and other settings of the PLL synthesizer.
  • Small package size: The PL611S-02-D69GC is available in a small, 8-pin SOT-23 package, making it ideal for use in space-constrained applications. The SOT-23 package is also a low-cost package, which makes the PL611S-02-D69GC a cost-effective solution for many applications.

 

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess