The PL123-09SC-A4A is a high-performance clock generator from Micrel (now Microchip Technology). It's designed to provide precise and stable clock signals for a variety of applications. This particular device is often used in systems requiring accurate timing and synchronization.
Applications:
- Networking equipment (routers, switches)
- Industrial control systems
- Test and measurement instruments
- Embedded systems requiring precise timing
- FPGA clocking
Features:
- Low phase noise and jitter
- Multiple output clocks
- Programmable clock frequencies
- Crystal oscillator input
- Internal loop filter
- Supply Voltage: Typically 3.3V or 2.5V depending on configuration
- Operating Temperature Range: Typically -40°C to +85°C
- Package: Small outline package (SOIC)
Benefits:
- Improved system performance due to accurate clock signals
- Reduced EMI due to low jitter
- Flexibility in clock frequency selection
- Simplified system design due to integrated features
- Reliable operation in harsh environments
Additional Details:
The PL123-09SC-A4A typically utilizes a Phase-Locked Loop (PLL) to generate the output clocks from a crystal oscillator or external reference clock. It’s crucial to refer to the specific datasheet from Microchip Technology for the precise electrical characteristics, timing specifications, and application recommendations. The PLL within the device allows for frequency multiplication and division, enabling a wide range of output frequencies to be generated from a single reference. The integrated loop filter helps to minimize phase noise and jitter, ensuring clean and stable clock signals. The device is designed for low power consumption, making it suitable for battery-powered applications as well as those where thermal management is a concern.
The '09SC' designation likely refers to the specific output configuration and features offered. The 'A4A' might represent a specific revision or configuration option that could include minor differences in output frequencies, voltage levels or packaging compared to the A3 variant. Always consult the datasheet for definitive information. Proper decoupling capacitors are recommended close to the power supply pins to minimize noise. The datasheet will also specify the recommended crystal parameters for optimal performance.