EN
  • EN
  • DE

MIC811TUY

Part No MIC811TUY
Manufacturer Micrel
Catalog PMIC - Supervisors
Description Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223380-MIC811TUY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC811TUY CAD Model

Description

The MIC811TUY is a voltage supervisory circuit manufactured by Micrel (now Microchip Technology). It monitors the power supply voltage and provides a reset signal when the voltage falls below a certain threshold, preventing erratic operation of microprocessors and other digital circuits.

Applications

  • Microprocessor Systems
  • Microcontroller Systems
  • Embedded Systems
  • Power Management Circuits
  • Battery-Powered Devices

Features

  • Precision Voltage Monitoring: Accurately monitors the input voltage.
  • Factory-Set Reset Threshold: Predetermined voltage level that triggers the reset signal.
  • Active-Low Reset Output: Provides a low-level signal during a reset condition.
  • Open-Drain Output: Allows for flexible connection to other circuits.
  • Small Package: Available in compact packages like SOT-23 or similar.

Benefits

  • Prevents Data Corruption: Ensures that microprocessors start in a known state, preventing data corruption during power-up or brown-out conditions.
  • Improves System Reliability: Enhances the overall stability and reliability of the system by preventing erratic operation due to voltage fluctuations.
  • Simplified Design: Simplifies power supply monitoring and reset circuit design.
  • Cost-Effective Solution: Provides a low-cost and reliable voltage monitoring solution.
  • Protection Against Brown-Outs: Prevents system malfunctions caused by voltage dips.

Additional Details

The MIC811TUY operates by comparing the input voltage to an internal reference voltage. If the input voltage falls below the threshold, the reset output is asserted (pulled low). The reset output remains asserted for a specified reset timeout period after the voltage rises above the threshold, ensuring that the microprocessor has sufficient time to stabilize.

The specific reset threshold voltage is determined by the part number suffix. The package type is often SOT-23 or similar. Refer to the Micrel (Microchip) datasheet for detailed specifications, including threshold voltages, reset timeout periods, operating temperature range, and package dimensions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8639 $51.8340
145+ $0.7088 $102.7760
220+ $0.6867 $151.0740
305+ $0.6645 $202.6725
390+ $0.6424 $250.5360
525+ $0.5759 $302.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,355 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess