The MIC803-44D4VM3TR is a precision voltage supervisor manufactured by Micrel (now Microchip Technology). This device monitors the input voltage and provides a reset signal when the voltage falls below a specified threshold. It's commonly used to protect microprocessors, microcontrollers, and other sensitive electronic components from undervoltage conditions.
Applications:
- Microprocessor/Microcontroller Systems: Monitoring the supply voltage of microprocessors and microcontrollers to prevent erroneous operation during undervoltage conditions.
- Memory Protection: Preventing data corruption in memory devices during power failures or brownouts.
- Power Supply Monitoring: Monitoring the output voltage of power supplies to ensure proper operation.
- Battery-Powered Devices: Monitoring the battery voltage to prevent deep discharge and protect the battery.
- Industrial Control Systems: Ensuring the reliable operation of industrial control systems by monitoring the supply voltage.
Features:
- Precision Voltage Monitoring: Accurately monitors the input voltage.
- Fixed Threshold Voltage: Provides a fixed threshold voltage for detecting undervoltage conditions. This specific part has a threshold of 4.38V (as indicated by the "44" in the part number - 4.4 x 0.95 = ~4.18V, where 0.95 is a common factor for threshold calculation).
- Active-Low Reset Output: Assert an active-low reset signal when the input voltage falls below the threshold.
- Open-Drain Output: The open-drain output allows for flexible connection to various logic levels.
- Small Package: Available in a small surface-mount package, such as SOT-23, for space-constrained applications.
- Low Supply Current: Minimizes power consumption.
Benefits:
- Prevention of Data Corruption: Prevents data corruption in memory devices during undervoltage conditions.
- Protection of Microprocessors: Protects microprocessors and microcontrollers from erroneous operation.
- Improved System Reliability: Enhances the overall reliability of the system by ensuring proper operation during power fluctuations.
- Simplified Design: Requires minimal external components, simplifying the design process.
- Space Savings: Small package size allows for integration into space-constrained applications.
Additional Details:
The MIC803-44D4VM3TR features an open-drain reset output, which requires an external pull-up resistor. The value of the pull-up resistor should be chosen based on the logic level and load requirements of the downstream circuitry. The device typically has a built-in hysteresis to prevent oscillations around the threshold voltage. The datasheet specifies the typical hysteresis voltage. The reset output remains asserted for a specified time period after the input voltage rises above the threshold. This reset timeout period ensures that the microprocessor or microcontroller has sufficient time to initialize after a power-up or brownout event. The datasheet specifies the typical reset timeout period. The device operates over a wide temperature range, making it suitable for various applications. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure proper operation.