EN
  • EN
  • DE

MIC803-44D4VC3TR

Part No MIC803-44D4VC3TR
Manufacturer Micrel
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1116+
Reference case SC70-3
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 747449-MIC803-44D4VC3TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-44D4VC3TR CAD Model

Description

The MIC803-44D4VC3TR is a precision voltage supervisory circuit manufactured by Micrel (now Microchip Technology). This device is designed to monitor the supply voltage of microprocessors, microcontrollers, and digital systems. It provides a reset signal when the supply voltage drops below a specified threshold, ensuring proper system operation. The MIC803-44D4VC3TR offers a high degree of accuracy and reliability, making it suitable for critical applications.

Applications

  • Microprocessor and microcontroller systems: Providing reset signals during power-up and power-down.
  • Digital signal processors (DSPs): Monitoring supply voltage and preventing data corruption.
  • Embedded systems: Ensuring proper system initialization and operation.
  • Portable devices: Smartphones, tablets, and laptops.
  • Automotive electronics: Power management in automotive systems.
  • Industrial control systems: Monitoring supply voltage and preventing system failures.

Features

  • Precision voltage monitoring: Accurate detection of undervoltage conditions.
  • Fixed reset threshold: Provides a defined voltage level for reset activation.
  • Active-low reset output: Compatible with most microprocessor and microcontroller systems.
  • Small package size: Allows for compact system designs.
  • Low power consumption: Minimizes current draw and extends battery life in portable devices.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Ensured system reliability: Prevents data corruption and ensures proper system operation.
  • Simplified system design: Reduces the need for external components.
  • Compact integration: Enables use in space-constrained applications.
  • Low power operation: Extends battery life in portable devices.

Additional Details

The MIC803-44D4VC3TR has a fixed reset threshold voltage, as indicated by the "44" in the part number, typically around 4.38V. This means that the reset output will be asserted when the supply voltage drops below this level. The reset output is active-low, meaning it will be low during a reset condition and high during normal operation. The device's small package size allows for easy integration into compact designs. The MIC803-44D4VC3TR typically operates with a supply voltage range of 1.6V to 5.5V. Its low power consumption makes it suitable for battery-powered devices. The device is widely used in various electronic systems, including microprocessors, microcontrollers, DSPs, and embedded systems, to ensure reliable and stable operation.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5237 $52.3700
235+ $0.4297 $100.9795
365+ $0.4163 $151.9495
500+ $0.4028 $201.4000
645+ $0.3894 $251.1630
860+ $0.3491 $300.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess