EN
  • EN
  • DE

MIC803-41D2VC3TR

Part No MIC803-41D2VC3TR
Manufacturer Micrel
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1115+
Reference case SC70-3
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 747447-MIC803-41D2VC3TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-41D2VC3TR CAD Model

Description

The MIC803-41D2VC3TR is a precision voltage supervisor manufactured by Micrel, now part of Microchip Technology. It is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital circuit when the voltage falls below a specified threshold. This ensures that the system starts up correctly and avoids erratic behavior due to undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the power supply voltage drops below the operating voltage, preventing erratic behavior.
  • FPGA Reset Circuits: Provides a reliable reset signal for FPGAs during power-up and undervoltage conditions.
  • DSP Reset Circuits: Ensures proper startup and operation of digital signal processors (DSPs) by providing a reset signal.
  • Memory Protection: Protects memory devices from data corruption by triggering a reset signal when the power supply voltage is unstable.
  • Portable Devices: Monitors battery voltage levels in portable devices and initiates a reset when the battery is low.
  • Industrial Control Systems: Used in industrial control systems to monitor power supply voltages and prevent damage from voltage fluctuations.

Features:

  • Precision Voltage Monitoring: Provides accurate voltage monitoring with a typical accuracy of ±1.5%.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open-Drain Output: Features an open-drain output, allowing for flexible connection to other circuits.
  • Small Package Size: Available in small packages such as SOT-23 and SC-70, saving board space.
  • Fixed Threshold Voltage: Operates with a fixed threshold voltage, simplifying design and configuration.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved System Stability: Prevents system malfunctions and data corruption due to undervoltage conditions.
  • Extended Battery Life: Low supply current helps to extend the battery life of portable devices.
  • Reduced Design Complexity: Fixed threshold voltage simplifies the design of reset circuits.
  • Enhanced System Reliability: Increases the overall reliability of electronic systems by preventing failures caused by voltage problems.
  • Space Savings: Small package size allows for use in compact electronic devices.
  • Flexible Integration: Open-drain output provides flexibility in connecting to various types of circuits.

Additional Details:

The MIC803-41D2VC3TR has a threshold voltage of 4.1V. The output is active low. It comes in a SC-70 package. The operating temperature range is usually between -40°C to +85°C. It typically consumes very low current (in the order of microamperes). It requires a pull-up resistor on the output pin to generate a high-level signal when the voltage is above the threshold. A small capacitor may be used on the input to filter out noise and prevent false resets.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess