EN
  • EN
  • DE

MIC803-29D4VM3

Part No MIC803-29D4VM3
Manufacturer Micrel
Catalog PMIC - Supervisors
Description 3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223310-MIC803-29D4VM3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-29D4VM3 CAD Model

Description

The MIC803-29D4VM3 is a voltage supervisory circuit manufactured by Micrel (now Microchip Technology). This device is designed to monitor the supply voltage of a system and provide a reset signal when the voltage falls below a specified threshold. This ensures that the system starts up in a known state and prevents erroneous operation during brownout conditions.

Applications

  • Microprocessor Systems: Monitors the supply voltage of microprocessors and resets them during undervoltage conditions.
  • Microcontroller Systems: Provides reset signals for microcontrollers to prevent code corruption.
  • Embedded Systems: Ensures reliable operation in embedded applications by monitoring the power supply.
  • Industrial Control Systems: Protects sensitive equipment from voltage fluctuations.
  • Automotive Applications: Monitors the battery voltage and resets critical systems during low voltage.

Features

  • Precision Voltage Monitoring: Accurately detects undervoltage conditions.
  • Active-Low Reset Output: Provides a reset signal when the voltage falls below the threshold.
  • Open-Drain Output: Allows for flexible connection to various microcontrollers.
  • Small Package Size: Minimizes board space requirements.
  • Low Supply Current: Conserves power in battery-powered applications.

Benefits

  • Improved System Reliability: Prevents erroneous operation during undervoltage conditions.
  • Protection Against Data Corruption: Resets the system before data corruption can occur.
  • Simplified Reset Circuitry: Requires minimal external components.
  • Extended Battery Life: Low supply current minimizes power consumption.
  • Robust Performance: Operates reliably over a wide temperature range.

Additional Details

The MIC803-29D4VM3 is typically available in small SOT packages. The reset threshold voltage is internally set. Key parameters include the reset threshold voltage, reset timeout period, and supply voltage range. An external pull-up resistor is required for the open-drain reset output. Refer to the datasheet for specific values, application circuit examples, and PCB layout recommendations. Proper decoupling capacitors should be used to ensure stable operation. The device is RoHS compliant.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5009 $50.0900
245+ $0.4110 $100.6950
380+ $0.3982 $151.3160
520+ $0.3854 $200.4080
675+ $0.3725 $251.4375
900+ $0.3340 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess