EN
  • EN
  • DE

HMQ2818-220

Part No HMQ2818-220
Manufacturer Delta Electronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1545
Manufacturer Delta Electronics
Manufacturer Homepage www.deltaww.com
Win Source Part Number 753502-HMQ2818-220
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMQ2818-220 CAD Model

Description

The HMQ2818-220 is a DC-DC converter module manufactured by Delta Electronics. It's designed to provide a regulated output voltage from a DC input, commonly used in various electronic systems requiring stable and isolated power. Delta Electronics is a well-known manufacturer of power supplies and related components, known for their reliability and efficiency.

Applications:

  • Telecom Equipment: Used in telecommunications infrastructure for providing isolated power to sensitive components.
  • Industrial Automation: Employed in industrial control systems to power sensors, actuators, and other devices.
  • Medical Equipment: Integrated into medical devices to ensure patient safety through isolated power.
  • Networking Devices: Used in routers, switches, and other networking equipment for reliable power distribution.
  • Transportation Systems: Utilized in transportation applications, such as railway and automotive, for powering electronic systems.
  • Renewable Energy Systems: Incorporated in solar inverters and wind turbine controllers for efficient power conversion.

Features:

  • Isolated Output: Provides galvanic isolation between the input and output, enhancing safety and reducing noise.
  • High Efficiency: Efficient power conversion minimizes heat generation and reduces energy consumption.
  • Wide Input Voltage Range: Operates over a wide range of input voltages, providing flexibility in various applications.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from excessive current draw.
  • Short-Circuit Protection (SCP): Protects the converter from damage caused by short circuits.

Benefits:

  • Enhanced Safety: Galvanic isolation enhances safety by preventing ground loops and reducing the risk of electrical shock.
  • Improved Reliability: Built-in protection features ensure reliable operation and protect the load from damage.
  • Increased Efficiency: High efficiency reduces energy consumption and lowers operating costs.
  • Flexible Application: Wide input voltage range allows for use in various applications with different voltage requirements.
  • Reduced Noise: Isolation helps to reduce noise and improve the performance of sensitive electronic circuits.
  • Simplified Design: Integrated module simplifies the design of power distribution systems.

Additional Details:

Based on the part number, it is plausible that the HMQ2818-220 has a 220V input, but further research in datasheets is required to confirm this. Specifications typically include the input voltage range (e.g., 36-75VDC), output voltage (e.g., 12VDC), output current (e.g., 15A), and isolation voltage (e.g., 2250VDC). The operating temperature range is usually specified, often between -40°C and +85°C. The module complies with various safety standards, such as UL, CE, and RoHS. Consult the manufacturer's datasheet for precise technical specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3128 $65.1896
16+ $7.6415 $122.2640
24+ $7.4024 $177.6576
33+ $7.1645 $236.4285
42+ $6.9254 $290.8668
56+ $6.2093 $347.7208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess