EN
  • EN
  • DE

MIC28304-2YMP TR

Part No MIC28304-2YMP TR
Manufacturer Micrel
Catalog Board Mount Modules
Description Dc/dc Conv, Buck, 600KHZ, QFN-64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Features OCP, OTP, SCP, UVLO
Height 3.048 mm
Lead Free Lead Free
Length 11.938 mm
Max Input Voltage 70 V
Max Operating Temperature 125 °C
Max Output Current 3 A
Max Output Voltage 24 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 900 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 64
Output Current 3 A
Output Voltage 24 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 600 kHz
Voltage - Output 1 24 V
Width 11.938 mm
Win Source Part Number 1203326-MIC28304-2YMP TR
Categories Board Mount Modules
Manufacturer Micrel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC28304-2YMP TR CAD Model

Description

The MIC28304-2YMP TR is a board mount module from Micrel.

  • Maximum Output Current: 3A
  • Maximum Output Voltage: 24V
  • Popularity: Medium
  • Supply and Demand: Limited
  • Package: 64-pin
  • Supply Voltage Range: 4.5V to 70V
  • Ideal for: Applications such as power management, LED lighting, and industrial controls

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 2W / Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 72V Input
Need more? Email Us
XP Power
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Lowest to $36.0140
Analog Devices Inc.
DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 5A 4V - 20V Input
Lowest to $19.0076
Traco Power
AC/DC CONVERTER 5V +/-15V 29W / Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $86.1188
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 18V - 36V Input
Need more? Email Us
Traco Power
AC/DC CONVERTER 12V 5W / Enclosed AC DC Converters 1 Output 12V 416mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $39.3765
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 6W / Open Frame AC DC Converters 1 Output 24V 250mA 90 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC-DC, PCB MOUNT, HALF BRICK, IN / Isolated Module DC DC Converter 1 Output 13.8V 14.5A 43V - 160V Input
Need more? Email Us
Traco Power
DC DC CONVERTER 5-15V 45W / Linear Regulator Replacement DC DC Converter 1 Output 5 ~ 15V 3A 10V - 30V Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess