EN
  • EN
  • DE

MIC2774L-31YM5

Part No MIC2774L-31YM5
Manufacturer Micrel
Catalog PMIC - Supervisors
Description Dual Micro-Power Low Voltage Supervisor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222320-MIC2774L-31YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2774L-31YM5 CAD Model

Description

The MIC2774L-31YM5 is a voltage supervisor manufactured by Micrel (now part of Microchip Technology). It is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital system when the voltage falls below a specified threshold. This helps to prevent erratic behavior and data corruption in the event of a power failure or brownout.

Applications:

  • Microcontroller Systems: Provides reset signaling for microcontrollers to ensure proper startup and prevent data corruption during voltage drops.
  • Embedded Systems: Monitors power supply voltages in embedded systems to maintain system integrity.
  • Industrial Control Systems: Used in industrial control applications to protect against power supply failures.
  • Automotive Electronics: Implemented in automotive electronic systems to ensure reliable operation.
  • Consumer Electronics: Applied in various consumer electronic devices to enhance system stability.

Features:

  • Precise Voltage Threshold: Monitors voltage with a high degree of accuracy. The -31 variant indicates a threshold of 3.08V.
  • Active-Low Reset Output: Provides an active-low reset signal when the input voltage falls below the threshold.
  • Open-Drain Output: Allows for flexible interfacing with various microcontrollers and digital systems.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package: Available in a small SOT-23-5 package for space-constrained applications.

Benefits:

  • Prevents Data Corruption: Ensures that the microcontroller is reset properly during voltage drops, preventing data corruption.
  • Enhances System Reliability: Improves the reliability of embedded systems by monitoring power supply voltages.
  • Simplifies Circuit Design: Reduces the need for external components and simplifies the design of reset circuits.
  • Extends Battery Life: Low supply current minimizes power consumption in battery-powered applications.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring and reset generation.

Additional Details:

The MIC2774L-31YM5 operates by continuously monitoring the input voltage and comparing it to an internal reference voltage. When the input voltage falls below the threshold voltage (3.08V for the -31 variant), the device asserts the active-low reset output, signaling the microcontroller to reset. The reset output remains asserted until the input voltage rises above the threshold voltage plus a small hysteresis voltage, preventing oscillation. The open-drain output allows the device to be used with various microcontrollers and digital systems, as it can be connected to an external pull-up resistor to match the logic levels of the system.

The device's low supply current makes it ideal for battery-powered applications where minimizing power consumption is critical. The small SOT-23-5 package allows for easy integration into space-constrained designs. The MIC2774L-31YM5 is a reliable and cost-effective solution for voltage monitoring and reset generation in a wide range of applications. It is designed to improve the reliability and stability of embedded systems by ensuring that the microcontroller is properly reset during voltage drops.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess