Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Micrel
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 10V
Voltage - Output 40V
Current - Output / Channel 1.2A (Switch)
Frequency 600kHz
Dimming PWM
Applications Camera Flash
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad, 10-MLF®
Supplier Device Package 10-MLF (2.5x2.5)
Base Product Number MIC2297
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 229256-MIC2297-42YML
Ultra Librarian 3D Model Ultra Librarian MIC2297-42YML CAD Model

Description

The MIC2297-42YML is a DC-DC regulator designed for power management in camera flash applications.

  • Input Voltage Range: 2.5V to 10V
  • Output Voltage: 40V (fixed)
  • Frequency: 600kHz
  • Current Output: 1.2A
  • Topology: Step-up (boost)
  • Dimming: PWM
  • Mounting: Surface mountable
  • Package: 10-VFDFN exposed pad
  • Temperature Range: -40°C to 125°C
  • Manufacturer: Micrel
  • Status: Active
  • Category: Integrated circuits (ICs) - power management (PMIC) - LED drivers

You May Also Be Interested in

Texas Instruments
LM2754 800mA Switched Capacitor Flash LED Driver with Time-Out Protection
Lowest to $1.4529
ECAD model for LM2754SQ/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 30DSBGA
Need more? Email Us
ECAD model for LM3538TME/NOPB
Texas Instruments
LP5521 Programmable Three-Channel LED Driver
Lowest to $1.5618
ECAD model for LP5521YQ/NOPB
National Semiconductor (TI)
IC LED DRIVER RGLTR 1.7A 30TUSMD
Need more? Email Us
ECAD model for LP5527TL/NOPB
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $7.1510
ECAD model for BD6142AMUV
Taiwan Semiconductor
IC LED DRVR LIN PWM 10MA SOT26
Need more? Email Us
ECAD model for TSCR421CX6H RFG
Microchip Technology
IC LED DRIVER LINEAR 20MA TO252
Need more? Email Us
ECAD model for CL520K4-G
Analog Devices Inc.
IC LED DRVR CTRLR PWM 2.3A 28QFN
Lowest to $14.5057
ECAD model for LT3922HUFD#PBF
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $5.5293
ECAD model for LP8556SQE-E08

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2613 $52.1808
38+ $2.6759 $101.6842
58+ $2.5923 $150.3534
80+ $2.5087 $200.6960
104+ $2.4251 $252.2104
138+ $2.1742 $300.0396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention