The KSZ8721BITR is a single-chip 10/100 Mbps Ethernet transceiver manufactured by Micrel (now Microchip Technology). This device provides a physical layer interface for transmitting and receiving Ethernet packets over copper media. It supports both 10BASE-T and 100BASE-TX standards, making it suitable for a wide range of networking applications.
Applications:
- Embedded Systems: Enabling Ethernet connectivity in embedded devices.
- Network Interface Cards (NICs): Providing the physical layer interface for network adapters.
- Industrial Automation: Connecting industrial equipment to Ethernet networks.
- Consumer Electronics: Integrated into IP cameras, network-attached storage (NAS) devices, and smart TVs.
- Printers: Providing network connectivity for printers and multifunction devices.
Features:
- 10/100 Mbps Support: Supports both 10BASE-T and 100BASE-TX Ethernet standards.
- RMII Interface: Reduced Media Independent Interface (RMII) for simplified connection to MAC controllers.
- Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
- Auto-MDIX: Automatically corrects for straight-through or crossover cable connections.
- Low Power Consumption: Designed for low-power operation in embedded systems.
- Wake-on-LAN (WoL): Supports wake-on-LAN functionality for remote device activation.
Benefits:
- Easy Integration: Simplifies Ethernet connectivity in embedded systems.
- Reduced Component Count: Integrated functionality minimizes external component requirements.
- Flexible Connectivity: Supports both 10 Mbps and 100 Mbps Ethernet speeds.
- Robust Performance: Provides reliable Ethernet communication in various environments.
- Power Efficiency: Low power consumption extends battery life in portable devices.
- Cost-Effective: Offers a cost-effective solution for Ethernet connectivity.
Additional Details:
The KSZ8721BITR typically operates on a supply voltage of 3.3V and is available in various package options, such as QFN and LQFP. It includes features like loopback test mode and LED indicators for link status and activity. Detailed specifications regarding operating temperature range, power consumption, and pinout configurations are available in the manufacturer's datasheet. The RMII interface simplifies the connection to Media Access Control (MAC) controllers. Consult the datasheet for specific electrical characteristics and timing diagrams.