EN
  • EN
  • DE

IS902-300ML

Part No IS902-300ML
Manufacturer MG Chemicals
Catalog Custom Parts (E - I)
Description Silicone; Potting and Encapsulating; 300 ml Cartridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 300
Material Silicone
RoHS Compliant
Win Source Part Number 1128611-IS902-300ML
Categories Custom Parts
Manufacturer MG Chemicals
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS902-300ML CAD Model

Description

IS902-300ML, manufactured by MG Chemicals, is a high-purity isopropyl alcohol (IPA) used for a variety of cleaning and general-purpose applications, particularly in electronics manufacturing and repair. It is available in a 300mL container. The anhydrous formulation ensures effective cleaning and residue removal.

Applications:

  • Cleaning Electronic Components: Removing flux residues, dirt, oils, and other contaminants from PCBs, connectors, and other electronic components.
  • Cleaning Fiber Optic Connectors: Ensuring optimal signal transmission by removing contaminants from fiber optic connectors.
  • Surface Preparation: Preparing surfaces for soldering, coating, or bonding by removing oils and contaminants.
  • General Cleaning: Cleaning laboratory equipment, tools, and other surfaces.
  • Residue Removal: Removing adhesives, inks, and other residues.

Features:

  • High Purity: Contains a high percentage of isopropyl alcohol, minimizing contaminants.
  • Anhydrous Formulation: Contains very little water, promoting rapid evaporation and minimizing the risk of corrosion.
  • Fast Evaporation: Evaporates quickly, leaving minimal residue.
  • Plastic Safe: Safe to use on most plastics and elastomers (always test on a small, inconspicuous area first).
  • Mild Odor: Has a relatively mild odor compared to some other solvents.

Benefits:

  • Effective Cleaning: Removes a wide range of contaminants, ensuring optimal performance of electronic equipment.
  • Reduced Corrosion Risk: The anhydrous formulation minimizes the risk of corrosion, extending the lifespan of electronic components.
  • Increased Productivity: Fast evaporation allows for quicker turnaround times in cleaning and assembly processes.
  • Safe for Sensitive Materials: Can be used on a variety of materials without causing damage.
  • Improved Reliability: Helps to ensure the reliability of electronic equipment by removing contaminants that can cause failures.

Additional Details:

The IS902-300ML is typically packaged in a convenient spray bottle or liquid container. Consult the MG Chemicals Safety Data Sheet (SDS) for detailed safety information, including handling precautions, first aid measures, and disposal guidelines. Always use in a well-ventilated area. Avoid contact with skin and eyes. Keep away from heat, sparks, and open flames. This product is commonly used in electronics manufacturing, repair, and maintenance facilities, as well as in laboratories and other industrial settings. It is essential to verify the compatibility of the IPA with the specific materials being cleaned, especially sensitive plastics and coatings.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Holtek
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Panasonic
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess