EN
  • EN
  • DE

STP2301PGM

Part No STP2301PGM
Manufacturer Mersen
Catalog OEM Parts ( S )
Description Pluggable Surge Protection Device, 1 Pole, Single-Phase, 2-Wire, Din Rail, 240VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097201-STP2301PGM
Categories OEM Parts( S )
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STP2301PGM CAD Model

Description

The STP2301PGM is a semiconductor fuse manufactured by Mersen, designed to protect power semiconductors from overcurrent conditions. These fuses are specifically engineered to handle the demanding requirements of power electronic circuits.

Applications:

  • Variable Frequency Drives (VFDs): Protection of IGBTs and other semiconductors in motor control applications.
  • Uninterruptible Power Supplies (UPS): Safeguarding power conversion components in UPS systems.
  • Power Converters: Protecting semiconductors in various power conversion circuits.
  • Inverters: Providing overcurrent protection for inverters used in renewable energy systems (e.g., solar, wind).
  • Soft Starters: Protecting thyristors and other components in soft starter applications.

Features:

  • Voltage Rating: Designed for specific voltage ratings to match the application requirements.
  • Current Rating: Available in various current ratings to provide optimal protection for different semiconductor devices.
  • Low I²t: Offers low I²t (Ampere squared seconds) values for fast and effective protection.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • Compact Design: Space-saving design allows for easy integration into power electronic systems.
  • Compliance: Meets industry standards and certifications for safety and performance.

Benefits:

  • Semiconductor Protection: Protects expensive power semiconductors from damage due to overcurrents.
  • Reduced Downtime: Minimizes downtime by quickly clearing faults and preventing equipment failure.
  • Enhanced Safety: Improves the safety of power electronic systems by providing reliable overcurrent protection.
  • Improved System Reliability: Enhances the overall reliability of power electronic equipment.
  • Cost Savings: Reduces the cost of equipment repair and replacement due to overcurrent damage.

Additional Details:

The Mersen STP2301PGM semiconductor fuse is designed to offer superior protection for power semiconductors in a variety of applications. The low I²t value ensures that the fuse will quickly clear a fault, minimizing the energy let-through and preventing damage to sensitive components. The high interrupting rating allows the fuse to safely interrupt high fault currents, protecting the entire system. This fuse is available in multiple sizes and configurations to meet the specific needs of different applications. The compact design makes it easy to integrate into power electronic systems without taking up excessive space. This fuse is an essential component for ensuring the reliability and longevity of power electronic equipment. It is designed and manufactured to meet industry standards, ensuring safe and reliable performance in demanding environments. The specific voltage and current ratings should be carefully selected to match the requirements of the protected semiconductor devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess