EN
  • EN
  • DE

A230000

Part No A230000
Manufacturer Mersen
Catalog Fuses
Description MERSEN/FERRAZ SHAWMUT A230000 Fuse, 1A, A30QS, 300VAC/DC. More details: High Speed Semiconductor Fuses, 1A Fuse Amps,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003147-A230000
Categories Fuses
Manufacturer Mersen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A230000 CAD Model

Description

The Mersen A230000 is a high-current, fast-acting fuse designed for the protection of power semiconductors and other sensitive components in demanding industrial applications. This fuse is engineered to provide reliable and rapid interruption of overcurrent conditions, preventing damage to valuable equipment and ensuring system safety. Its robust construction and precise performance characteristics make it suitable for protecting critical circuits from potentially damaging fault currents.

Applications

  • Variable frequency drives (VFDs)
  • Uninterruptible power supplies (UPS)
  • Power converters
  • Solid-state relays (SSRs)
  • High-power rectifiers

Features

  • Fast-acting current limitation
  • High interrupting rating
  • Low I²t (let-through energy)
  • Bolted connection for secure mounting
  • Visual blown fuse indication (optional)

Benefits

  • Provides superior protection for power semiconductors
  • Minimizes equipment downtime and maintenance costs
  • Enhances system reliability and safety
  • Reduces the risk of fire and electrical hazards
  • Meets industry safety standards and regulatory requirements

Additional Details

The A230000 fuse is available in a wide range of amperage and voltage ratings to suit diverse application requirements. Its bolted connection ensures secure and reliable electrical contact. The fuse is designed to withstand high inrush currents and short-circuit conditions. For detailed technical specifications, including voltage rating, interrupting rating, I²t values, and dimensions, consult the Mersen datasheet. Blown fuse indicators are also available, enabling rapid identification of faulted circuits.

You May Also Be Interested in

Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess