EN
  • EN
  • DE

LTC1569IS8-7#TRPBF

Part No LTC1569IS8-7#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER 10TH ORDR LOWPASS8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 300kHz
Number of Filters 1
Filter Order 10th
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060865-LTC1569IS8-7#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1569IS8-7#TRPBF CAD Model

Description

Linear Technology LTC1569IS8-7#TRPBF

The LTC1569IS8-7#TRPBF from Linear Technology is a high-performance, 7th order, lowpass filter IC that operates without the need for any external components. Housed in a compact SO-8 package, this integrated filter is designed to be a versatile solution for a variety of signal processing applications. The LTC1569IS8-7#TRPBF is an ideal choice for designers looking for a filter with a fixed cutoff frequency that can be easily integrated into their systems.

Featuring a fixed cutoff frequency set at 7 times the clock frequency, this device provides a sharp transition band and excellent stopband attenuation, making it suitable for anti-aliasing applications or smoothing out signals in data communication, audio processing, and instrumentation systems. The LTC1569IS8-7#TRPBF also boasts a linear phase response, which is critical for maintaining the integrity of the waveform in many signal processing applications.

The device's operation is based on Linear Technology's proprietary filter design, which allows it to achieve a high level of performance without the need for external resistors or capacitors. This not only simplifies the design process but also saves board space and reduces component count, which can lead to cost savings and increased reliability in the final product.

With its wide operating supply voltage range from 2.7V to 5.5V, the LTC1569IS8-7#TRPBF is versatile and can be used in both portable and stationary applications. The power consumption is also modest, making it well-suited for battery-operated devices where power efficiency is crucial.

In summary, the LTC1569IS8-7#TRPBF from Linear Technology is a sophisticated, easy-to-use, 7th order lowpass filter that offers a fixed cutoff frequency, excellent selectivity, and a linear phase response. Its small footprint and the requirement for no external components make it a practical choice for a wide range of applications that require high-quality signal filtering.

You May Also Be Interested in

Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5073 $64.5219
6+ $17.6471 $105.8826
9+ $17.0956 $153.8604
13+ $16.5441 $215.0733
16+ $15.9927 $255.8832
21+ $14.3382 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess