Products specifications Report Issue?

Category Tools - Wire Cutters
Mfr MENDA/EasyBraid
Series Tronex
Package Box
Product Status Not For New Designs
Type Side (Diagonal)
Shape Oval, Relieved
Cut Edge Semi Flush
Features Ergonomic
Capacity 16-32 AWG Soft Wire
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 857051-7121
Ultra Librarian 3D Model Ultra Librarian 7121 CAD Model

Description

The 857053-71256SA12Y is an asynchronous static random-access memory (SRAM) integrated circuit (IC) from IDT, Integrated Device Technology Inc.

  • Memory Size: 256Kbit
  • Access Time: 12ns
  • Supply Voltage: 4.5V to 5.5V
  • Mounting Type: Surface Mount
  • Package Type: 28-BSOJ
  • Package Width: 0.300 inches (7.62mm)
  • Package: Bulk
  • Standard Package: 1 piece
  • Operating Temperature: 0°C to 70°C
  • Product Status: Active

You May Also Be Interested in

Klein Tools, Inc.
UTILITY GLOVES SIZE XTRA LARGE
Need more? Email Us
ECAD model for 40207
Aven Tools
STRIPPER/CUTTER AWG 26-16
Lowest to $23.2897
ECAD model for 10134
Apex Tool Group
SCRDR DUAL MAT MAG 3/8"X16"
Need more? Email Us
ECAD model for 80021
Master Appliance Co
MASTER HEAT GUN, 300 - 500F, 220
Need more? Email Us
ECAD model for HG-302A
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
ECAD model for 40086
Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us
ECAD model for 66010
Gedore Tools, Inc.
COMBI-STEPPED KEY NO. 380150 WIT
Need more? Email Us
ECAD model for 380001
American Hakko Products, Inc.
PULLEY,153/154
Need more? Email Us
ECAD model for B1391
Wiha
PHILLIPS POWER BIT #2 X 50MM 2PK
Need more? Email Us
ECAD model for 74165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3516 $64.7032
5+ $26.5447 $132.7235
8+ $25.7154 $205.7232
11+ $24.8849 $273.7339
14+ $24.0558 $336.7812
18+ $21.5669 $388.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,360 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention