EN
  • EN
  • DE

US3881KUA

Part No US3881KUA
Manufacturer Melexis Technologies NV
Catalog HOT - SALES and EOL Components (U - Z)
Description Hall Latch Low Voltage & High Sensitivity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Melexis Technologies NV
Win Source Part Number 396327-US3881KUA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US3881KUA CAD Model

Description

The US3881KUA is a unipolar Hall-effect switch manufactured by Melexis Technologies NV. This sensor is designed to respond to a single magnetic pole (typically a south pole) and is used for proximity sensing, position detection, and motor control applications.

Applications:

  • Brushless DC (BLDC) Motor Control: Provides rotor position feedback in BLDC motors.
  • Proximity Sensing: Detects the presence or absence of a magnetic field.
  • Position Detection: Determines the position of a moving part relative to a fixed point.
  • Speed Sensing: Measures the speed of a rotating object by detecting magnetic pole transitions.

Features:

  • Unipolar Switching: Operates based on the presence of a single magnetic pole.
  • High Sensitivity: Can detect weak magnetic fields.
  • Integrated Hysteresis: Prevents output chattering due to minor magnetic field variations.
  • Open-Drain Output: Compatible with various microcontrollers and logic circuits.

Benefits:

  • Reliable Performance: Offers consistent and dependable sensing in diverse conditions.
  • Simplified Integration: Requires minimal external components for operation.
  • Enhanced Efficiency: Enables precise control in various applications.
  • Wide Applicability: Suitable for use in many industrial and automotive systems.

Additional Details:

The US3881KUA is characterized by parameters such as magnetic operating point, release point, hysteresis, supply voltage range, and output current. The integrated hysteresis ensures stable and clean output signals, preventing false triggering. The open-drain output facilitates easy interfacing with different voltage levels and logic circuits. Proper decoupling is recommended to minimize noise and ensure stable operation. Melexis Technologies NV adheres to high manufacturing standards to ensure the quality and reliability of their products. The US3881KUA Hall-effect switch is a fundamental component in numerous industrial and automotive applications, providing accurate and dependable magnetic sensing capabilities.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess