EN
  • EN
  • DE

TH7122.2

Part No TH7122.2
Manufacturer Melexis Technologies NV
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Melexis Technologies NV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843776-TH7122.2
Ultra Librarian 3D Model Ultra Librarian TH7122.2 CAD Model

Description

The TH7122.2 is a high-performance, low-power RF transceiver IC from Melexis Technologies NV. It is designed for various wireless communication applications in the sub-1 GHz frequency bands, offering a balance of sensitivity, output power, and low power consumption. This transceiver integrates a complete RF front-end and baseband processing capabilities, making it suitable for applications requiring reliable wireless connectivity.

Applications:

  • Remote keyless entry (RKE) systems: Providing wireless access to vehicles.
  • Tire pressure monitoring systems (TPMS): Transmitting tire pressure data wirelessly.
  • Home automation: Controlling lights, appliances, and security systems wirelessly.
  • Industrial control: Wireless sensor networks and remote control applications.
  • Wireless metering: Automated meter reading (AMR) systems.

Features:

  • Sub-1 GHz operation: Supports various frequency bands below 1 GHz.
  • Low power consumption: Extends battery life in wireless devices.
  • High sensitivity: Enables long-range communication.
  • Adjustable output power: Optimizes signal strength for different environments.
  • FSK/OOK modulation: Supports both frequency-shift keying and on-off keying modulation schemes.
  • Integrated baseband processing: Simplifies system design.
  • Compact package: Saves board space.

Benefits:

  • Long-range communication: High sensitivity and adjustable output power provide reliable connectivity over long distances.
  • Extended battery life: Low power consumption minimizes energy drain.
  • Flexible modulation options: Supports various modulation schemes to optimize performance.
  • Simplified system design: Integrated baseband processing reduces the need for external components.
  • Compact form factor: Saves space in wireless devices.

Additional Details:

The TH7122.2 typically operates in the 300-950 MHz frequency range. It supports both FSK and OOK modulation and provides programmable data rates. The transceiver includes features such as RSSI (Received Signal Strength Indicator) for link quality assessment. The device's low power consumption makes it suitable for battery-powered applications. Specific details on power consumption, sensitivity, and output power can be found in the datasheet. The operating temperature range and supply voltage requirements are also documented in the product specifications.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess