EN
  • EN
  • DE

US2881ESE

Part No US2881ESE
Manufacturer Melexis Microelectronic Systems
Catalog Electronic Wholesale
Description Bipolar Hall Switch - Very High Sensitivity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Melexis Microelectronic Systems
Win Source Part Number 1278202-US2881ESE
Manufacturer Homepage www.melexis.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US2881ESE CAD Model

Description

The US2881ESE is a unipolar Hall-effect switch manufactured by Melexis Microelectronic Systems. This sensor is designed to detect the presence of a magnetic field and provide a digital output. It is commonly used in position and speed sensing applications, such as brushless DC motor commutation, rotary encoders, and proximity detection. The device is characterized by its high sensitivity, low voltage operation, and small package size.

Applications:

  • Brushless DC (BLDC) Motor Commutation: Providing rotor position feedback for efficient motor control.
  • Rotary Encoders: Detecting rotational position and speed in encoders.
  • Proximity Detection: Detecting the presence or absence of a magnetic object.
  • Flow Meters: Measuring fluid flow rates using a magnetic impeller.

Features:

  • Unipolar Hall-Effect Switch: Detects the presence of a south magnetic pole.
  • High Sensitivity: Provides reliable switching even with weak magnetic fields.
  • Low Voltage Operation: Operates with a low supply voltage, typically from 2.7V to 7V.
  • Small Package Size: Available in small surface-mount packages for space-saving designs.
  • Reverse Voltage Protection: Protects the device from damage due to reverse voltage conditions.

Benefits:

  • Accurate Position Sensing: Provides precise and reliable position information.
  • Efficient Motor Control: Enables efficient commutation of brushless DC motors.
  • Compact Design: Small package size allows for high-density sensor integration.
  • Robust Protection: Reverse voltage protection enhances system reliability.

Specifications:

The US2881ESE typically features a supply voltage range of 2.7V to 7V, a magnetic operate point (BOP) and release point (BRP) suitable for various applications, and a digital output that switches based on the presence of a magnetic field. The operating temperature range spans from -40°C to +85°C. The device is available in a small surface-mount package for easy integration into circuit boards. Please refer to the official datasheet for precise electrical characteristics and magnetic field specifications.

In summary, the US2881ESE from Melexis is a high-performance unipolar Hall-effect switch that provides accurate and reliable magnetic field detection. Its high sensitivity, low voltage operation, and small package size make it an excellent choice for various position and speed sensing applications, including brushless DC motor commutation and rotary encoders.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6556 $60.5892
17+ $7.1021 $120.7357
26+ $6.8803 $178.8878
35+ $6.6586 $233.0510
45+ $6.4368 $289.6560
61+ $5.7704 $351.9944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess