EN
  • EN
  • DE

TH8061

Part No TH8061
Manufacturer Melexis Microelectronic Systems
Catalog Electronic Wholesale
Description Voltage Regulator with integrated LIN Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Melexis Microelectronic Systems
Win Source Part Number 1266948-TH8061
Manufacturer Homepage www.melexis.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH8061 CAD Model

Description

The TH8061 is a transceiver IC manufactured by Melexis Microelectronic Systems. This transceiver is designed for use in automotive and industrial applications, providing reliable communication over a variety of networks. The TH8061 integrates the necessary transmit and receive circuitry to facilitate data transfer between different nodes in a network.

Applications:

  • Automotive Networks: Used in automotive applications such as CAN (Controller Area Network) and LIN (Local Interconnect Network) for communication between electronic control units (ECUs).
  • Industrial Networks: Employed in industrial automation systems for communication between sensors, actuators, and controllers.
  • Building Automation: Integrated into building automation systems for controlling lighting, HVAC, and other building systems.
  • Remote Monitoring: Used in remote monitoring applications for transmitting data from remote sensors and devices.
  • General Communication Systems: Employed in a variety of communication systems requiring reliable data transfer.

Features:

  • Transceiver IC: Integrates both transmit and receive circuitry in a single chip.
  • Supports Multiple Protocols: Compatible with various communication protocols, including CAN and LIN.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • High Noise Immunity: Provides high noise immunity for reliable communication in noisy environments.
  • Built-in Protection Features: Incorporates protection features such as overvoltage protection and short-circuit protection.

Benefits:

  • Simplified Communication: Reduces the complexity of communication systems by integrating the necessary transmit and receive circuitry.
  • Reliable Data Transfer: High noise immunity ensures reliable data transfer in noisy environments.
  • Efficient Power Utilization: Low power consumption extends battery life in portable applications.
  • Versatile Applications: Suitable for a wide range of applications requiring reliable communication.
  • Robust Performance: Built-in protection features ensure robust performance in harsh environments.

Additional Details:

The TH8061 typically requires a few external components, such as termination resistors and decoupling capacitors, to optimize performance. The device is designed for ease of use and provides a stable and reliable communication solution. The datasheet provides detailed information on the device's electrical characteristics, pinout, and application circuits.

Key specifications include data rate, supply voltage, and operating temperature range. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess