The TH72031 is a single-chip ASK/FSK transmitter IC designed for various wireless applications in the frequency range of 300 to 450 MHz. This transmitter is particularly well-suited for low-power, cost-sensitive applications where reliable wireless communication is essential.
Applications:
- Remote Keyless Entry (RKE) systems
- Tire Pressure Monitoring Systems (TPMS)
- Wireless sensor networks
- Alarm systems
- Garage door openers
- Home automation systems
Features:
- Single-chip ASK/FSK transmitter
- Frequency range: 300 to 450 MHz
- Low power consumption
- High output power
- On-chip PLL (Phase-Locked Loop)
- Crystal oscillator circuit
- Data rate up to 20 kbps
- Supply voltage: 2.1 V to 3.6 V
- Small package size
Benefits:
- Cost-effective solution: The integrated design reduces the number of external components required, lowering the overall system cost.
- Long battery life: Low power consumption extends the operational life of battery-powered devices.
- Reliable communication: The high output power and stable PLL ensure robust wireless links even in challenging environments.
- Ease of integration: The small package size and minimal external components simplify the design and manufacturing process.
- Flexible data rates: Supports data rates up to 20 kbps, catering to various application requirements.
Additional Details:
The TH72031 integrates a complete transmitter function, including a crystal oscillator, PLL, modulator, and power amplifier. The PLL ensures frequency stability and accuracy, while the power amplifier delivers sufficient output power for reliable communication. The device supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, offering flexibility in system design.
The transmitter typically requires a crystal with a frequency of twice the desired operating frequency. An external antenna matching network is usually needed to optimize the output power and range. The TH72031 operates over a wide temperature range, making it suitable for use in harsh environments.
The compact package (typically a small SMD package) makes it easy to integrate into space-constrained applications. The TH72031 is a popular choice for designers looking for a reliable and cost-effective wireless transmitter solution.