Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832088-MT8125K
Ultra Librarian 3D Model Ultra Librarian MT8125K CAD Model

Description

The MediaTek MT8125K is a Quad-Core ARM Cortex-A7 based processor designed primarily for tablet devices. It integrates a PowerVR Series5XT GPU for graphics processing and supports a range of multimedia features, making it suitable for various applications within the tablet ecosystem. It is manufactured using a 28nm process.

Applications:

  • Tablet Computers: Used in budget-friendly and mid-range tablets for general use.
  • Educational Devices: Integrated into tablets designed for educational purposes.
  • Infotainment Systems: Employed in in-car entertainment systems and other similar applications.

Features:

  • Quad-Core Cortex-A7 CPU: Offers efficient multi-tasking capabilities.
  • PowerVR Series5XT GPU: Provides adequate graphics performance for casual gaming and video playback.
  • Multimedia Support: Supports various video and audio codecs for media playback.
  • Display Support: Capable of driving displays with resolutions up to HD (1280x800).
  • Connectivity: Includes integrated Wi-Fi, Bluetooth, and GPS functionalities.

Benefits:

  • Cost-Effective: Provides a balance of performance and affordability for budget-conscious devices.
  • Sufficient Performance: Delivers adequate performance for everyday tasks such as web browsing, video streaming, and document editing.
  • Integrated Features: Reduces the need for discrete components, simplifying device design and lowering manufacturing costs.
  • Power Efficiency: Optimizes power consumption for extended battery life in mobile devices.

Additional Details:

The MT8125K integrates essential connectivity features such as Wi-Fi, Bluetooth, and GPS, further streamlining device design. It supports various memory configurations, including LPDDR2 and LPDDR3, offering flexibility in memory subsystem design. The processor's multimedia capabilities extend to supporting multiple video codecs for playback and recording, enhancing the user experience for media consumption. The 28nm manufacturing process contributes to a balance between performance and power consumption, making it a suitable choice for mobile devices requiring moderate processing power and reasonable battery life.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.0954
ECAD model for IR333/HO/L10
Dialog Semiconductor GmbH
Lowest to $0.3553
ECAD model for IW1780H-30
Murata Electronics North America
Need more? Email Us
ECAD model for IRLAE702ST1
Lowpower
Lowest to $0.0433
ECAD model for LP3987H-33B5F
International Rectifier
Need more? Email Us
ECAD model for IRF7353D2QTRPBF
Banner Engineering Corporation
LIGHT CURTAIN HAND 23MM
Need more? Email Us
ECAD model for SLLVP23-420
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for IR26-71C/L261/S63/CT(LM)
International Rectifier
Need more? Email Us
ECAD model for IRU1250SC
ITE
Need more? Email Us
ECAD model for IT8570E/AXA

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2552 $68.3176
31+ $4.3120 $133.6720
47+ $4.1772 $196.3284
64+ $4.0425 $258.7200
83+ $3.9077 $324.3391
111+ $3.5035 $388.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,050 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention