EN
  • EN
  • DE

MT7681N/B

Part No MT7681N/B
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832067-MT7681N/B
Ultra Librarian 3D Model Ultra Librarian MT7681N/B CAD Model

Description

The MediaTek MT7681N/B is a highly integrated single-chip Wi-Fi solution designed for IoT (Internet of Things) applications. It combines a low-power 802.11 b/g/n Wi-Fi radio with a microcontroller unit (MCU) to enable efficient and cost-effective connectivity for a wide range of smart devices.

Applications

  • Smart Home Devices (e.g., smart plugs, smart lighting, thermostats)
  • Wearable Electronics
  • Industrial IoT (IIoT) Sensors
  • Remote Control Devices
  • Smart Appliances

Features

  • Integrated 802.11 b/g/n Wi-Fi Transceiver: Supports data rates up to 72.2 Mbps.
  • Low Power Consumption: Optimized for battery-powered devices.
  • Embedded Microcontroller: Features a 32-bit RISC CPU for application processing.
  • Security Features: Supports WEP, WPA/WPA2, and WPS security protocols.
  • Peripheral Interfaces: Includes UART, SPI, I2C, and GPIO interfaces for connecting to various sensors and actuators.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Over-the-Air (OTA) Firmware Upgrade: Enables remote firmware updates for enhanced functionality and security.

Benefits

  • Simplified IoT Development: The integrated Wi-Fi and MCU simplify the design process and reduce development time.
  • Reduced Bill of Materials (BOM) Cost: The single-chip solution minimizes the number of external components required.
  • Extended Battery Life: Low power consumption ensures long operating times for battery-powered devices.
  • Enhanced Security: Robust security features protect against unauthorized access and data breaches.
  • Flexible Connectivity: Versatile peripheral interfaces allow for easy integration with a wide range of sensors and actuators.
  • Future-Proof Design: OTA firmware upgrade capability allows for ongoing improvements and feature enhancements.

Additional Details

The MT7681N/B operates in the 2.4 GHz frequency band. It supports Station, Access Point, and Wi-Fi Direct modes. The integrated MCU includes memory and peripherals necessary for running application code and managing Wi-Fi connectivity. It is designed to meet the stringent requirements of IoT applications, offering a balance of performance, power efficiency, and cost-effectiveness.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3793 $61.3102
33+ $3.5934 $118.5822
50+ $3.4811 $174.0550
69+ $3.3688 $232.4472
89+ $3.2564 $289.8196
119+ $2.9196 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess