The MT6625N is a connectivity solution from MediaTek, designed to integrate Wi-Fi, Bluetooth, and FM radio functionality into mobile devices and other embedded systems. It prioritizes high performance alongside low power consumption to enhance user experience.
Applications:
- Smartphones
- Tablets
- Portable Gaming Consoles
- Multimedia Players
- Internet of Things (IoT) devices
Features:
- Wi-Fi: Supports IEEE 802.11 standards for wireless network connectivity.
- Bluetooth: Provides Bluetooth connectivity for wireless communication.
- FM Radio: Includes an FM radio receiver.
- Low Power: Designed for energy efficiency, extending battery life.
- Compact Size: Small form factor for easy integration into devices.
Benefits:
- Comprehensive Connectivity: Combines Wi-Fi, Bluetooth, and FM radio features.
- Energy Efficiency: Extends battery life in mobile devices.
- Small Footprint: Conserves space on the circuit board, enabling smaller devices.
- Stable Performance: Delivers consistent and reliable wireless connectivity.
- Simplified Integration: Streamlines the design and manufacturing process.
The MT6625N offers a comprehensive connectivity solution for a variety of mobile and embedded devices. The focus on low power consumption and compact size is particularly advantageous for portable applications. For detailed specifications regarding supported Wi-Fi standards, Bluetooth versions, and FM frequency ranges, consulting the official MediaTek documentation is recommended.