EN
  • EN
  • DE

BP2831

Part No BP2831
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819578-BP2831
Ultra Librarian 3D Model Ultra Librarian BP2831 CAD Model

Description

The BP2831 is a high-precision primary-side feedback and constant-current LED driver IC manufactured by Bright Power. It's designed for driving LEDs in various lighting applications, providing accurate current regulation and high power factor correction.

Applications:

  • LED Lighting: Used in LED bulb, tube, and panel light applications.
  • AC-DC LED Drivers: Suitable for non-isolated and isolated LED drivers.
  • Smart Lighting: Can be integrated into smart lighting systems for dimming and control.
  • General Lighting: Applicable for both residential and commercial lighting.
  • Low-Power LED Drivers: Efficiently drives low-power LED loads.

Features:

  • Primary-Side Feedback: Eliminates the need for an optocoupler, simplifying the design and reducing BOM cost.
  • Constant Current (CC) Control: Provides precise and stable LED current regulation, ensuring consistent brightness.
  • High Power Factor Correction (PFC): Achieves a high power factor, reducing harmonic distortion and improving energy efficiency.
  • Low Total Harmonic Distortion (THD): Minimizes harmonic distortion, improving the overall quality of the power supply.
  • Over-Temperature Protection (OTP): Protects the IC from overheating, ensuring reliable operation.
  • Short-Circuit Protection (SCP): Protects the IC and the LED load from damage due to short circuits.
  • Open-Circuit Protection (OCP): Protects the IC and the LED load from damage due to open circuits.

Benefits:

  • Cost-Effective Design: Eliminating the optocoupler reduces BOM cost and simplifies the PCB layout.
  • High Efficiency: High power factor and low THD contribute to improved energy efficiency.
  • Stable LED Current: Ensures consistent brightness and long LED lifespan.
  • Enhanced Reliability: Over-temperature, short-circuit, and open-circuit protection features enhance the reliability of the LED driver.
  • Simplified Design: Primary-side feedback simplifies the design process and reduces development time.

Additional Details:

The BP2831 typically supports a wide input voltage range, making it suitable for various AC power standards. It is essential to refer to the manufacturer's datasheet for detailed specifications, including input voltage range, output current capability, switching frequency, and recommended external components. The datasheet also provides information on the available package types and pinout. Proper heat sinking may be required depending on the power dissipation of the IC.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess