EN
  • EN
  • DE

MT3332N

Part No MT3332N
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831857-MT3332N
Ultra Librarian 3D Model Ultra Librarian MT3332N CAD Model

Description

The MT3332N is a GPS receiver chip manufactured by MediaTek Inc. Designed for a broad range of location-based applications, it provides accurate and dependable positioning data. This chip is engineered to offer a balance of performance, power efficiency, and integration capabilities, making it suitable for various devices.

Applications:

  • Personal Navigation Devices (PNDs): Used in dedicated GPS navigation devices for in-car and pedestrian navigation.
  • Asset Tracking: Integrated into devices for tracking the location of vehicles, containers, and other valuable assets.
  • Fitness Trackers and Wearable Devices: Provides GPS functionality for tracking distance, speed, and route during workouts.
  • Digital Cameras: Used for geotagging photos with location information.
  • IoT (Internet of Things) Devices: Enables location-based services and tracking capabilities in various IoT applications.

Features:

  • GPS Support: Supports the GPS satellite system for accurate positioning.
  • High Sensitivity: Capable of acquiring and tracking satellite signals even in challenging environments with weak signals.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Small Form Factor: Compact design allows for easy integration into small and lightweight devices.
  • High Accuracy: Provides accurate positioning data for reliable navigation and tracking.

Benefits:

  • Accurate Navigation: Delivers precise positioning data for reliable navigation and location-based services.
  • Extended Battery Life: Low power consumption ensures longer operating times in battery-powered devices.
  • Easy Integration: Compact size and simple interface facilitate easy integration into a variety of products.
  • Enhanced Reliability: Robust design provides reliable performance in a range of environmental conditions.
  • Cost-Effective Solution: Offers a balance of performance and cost for various applications.

The MT3332N is typically packaged for surface mount assembly. Specific technical specifications, such as operating voltage, interface types, and antenna requirements, should be obtained from the manufacturer's datasheet. The chip is designed for applications requiring reliable and accurate positioning with low power consumption, making it a popular choice for portable and battery-powered devices.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess