EN
  • EN
  • DE

MC74HC112ADTG

Part No MC74HC112ADTG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16TSSOP / Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 74HC
Package Tube
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74HC112ADTG-OS,ONSONSMC74HC112ADTG
Standard Package 96
Win Source Part Number 1006101-MC74HC112ADTG
Ultra Librarian 3D Model Ultra Librarian MC74HC112ADTG CAD Model

Description

ON Semiconductor MC74HC112ADTG Dual J-K Flip-Flop with Set and Reset

The ON Semiconductor MC74HC112ADTG is a high-performance, dual J-K flip-flop integrated circuit, designed to deliver reliable logic-level switching in a wide array of digital applications. Constructed with advanced silicon-gate CMOS technology, it offers the benefit of high-speed operation similar to the equivalent LSTTL while maintaining the CMOS low power dissipation.

Key Features

  • Logic Type: Dual J-K Flip-Flop
  • Operating Voltage: 2V to 6V
  • Output Current: ±5.2 mA
  • Propagation Delay Time: 13 ns at 6V, 50 ns at 2V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

This device contains two independent negative-edge-triggered J-K flip-flops with individual J, K, set, reset, and clock inputs, and complementary outputs. The set and reset are asynchronous active low inputs and operate independently of the clock input. The J-K design allows the flip-flop to operate as a toggle element by tying both inputs together. When the clock goes high, the inputs are locked out, which is a standard feature in this type of flip-flop.

With its wide operating voltage range, the MC74HC112ADTG is suitable for interfacing with 5V TTL logic and can be used in various applications such as memory storage elements, buffering, and control circuits. The device's fast propagation delay ensures quick response times, making it an excellent choice for high-speed operations.

The MC74HC112ADTG from ON Semiconductor is presented in a compact TSSOP-16 package, making it ideal for space-constrained applications. It is also lead-free and RoHS compliant, ensuring environmental safety and regulatory compliance for electronic equipment manufacturers.

Whether you are designing a complex digital system or simply need a reliable flip-flop for a timing circuit, the MC74HC112ADTG offers a combination of performance, power efficiency, and versatility, making it a smart choice for your digital logic needs.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1671 $52.5195
105+ $0.9577 $100.5585
165+ $0.9277 $153.0705
225+ $0.8978 $202.0050
290+ $0.8679 $251.6910
390+ $0.7781 $303.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess