EN
  • EN
  • DE

4FTH98222

Part No 4FTH98222
Manufacturer MEC Switches
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Plunger for Cap
Mounting Type Through Hole
Actuator Height off PCB, Vertical 10.40mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 10.10mm x 10.10mm
Illumination Illuminated
Illumination Type, Color LED, Green/Red
Illumination Voltage (Nominal) 2.0, 2.2 VDC
Operating Force 300gf
Ingress Protection IP67 - Dust Tight, Waterproof
Features Sealed - Flux Protection
Temperature Range - Operating -30°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1553343-4FTH98222
Ultra Librarian 3D Model Ultra Librarian 4FTH98222 CAD Model

Description

N

You May Also Be Interested in

Alps Alpine
SKSJLEE010 Alps Alpine Tactile Switches 4.83.25mm Side Push Type (Surface Mount) datasheet, inventory, & pricing.
Lowest to $1.1177
C&K Components
Tactile Switches SPST Rnd Bttn PC 0.05A 32VDC 1W
Lowest to $0.6695
C&K Components
PTS526SM15SMTR2 LFS C&K Tactile Switches 50mA 12VDC, 5.2x5.2mm, 1.5mm H, 160gf, G leads, No ground pin, metal actuator datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
PTS820J20MSMTR LFS C&K Tactile Switches datasheet, inventory, & pricing.
Need more? Email Us
Alps Alpine
SKQGAEE010 Alps Alpine Tactile Switches 5.2x5.2x0.8mm 100gf datasheet, inventory, & pricing.
Lowest to $0.3409
C&K Components
PTS645SL43SMTR92 LFS C&K Tactile Switches 6 mm Tact Switches datasheet, inventory, & pricing.
Need more? Email Us
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.7277
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 5mm 6mm x 6mm Surface Mount
Lowest to $0.0184
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 160gf 3.55mm SMD (SMT) Tab 4.4mm x 1.8mm Surface Mount, Right Angle
Lowest to $0.0780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess