EN
  • EN
  • DE

TDR-960-48

Part No TDR-960-48
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 48V 960W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 340 ~ 550 VAC (3 Phase)
DC Voltage - Input (Min) 480V
DC Voltage - Input (Max) 780V
Voltage - Output 1 48V
Current - Output (Max) 20A
Power (Watts) 960W
Voltage - Isolation 3 kV
Applications Industrial, ITE (Commercial)
Efficiency 94.5%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, PFC
Size / Dimension 5.91" L x 4.33" W x 4.93" H (150.0mm x 110.0mm x 125.2mm)
Approval Agency CB, CE, cULus
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1542457-TDR-960-48
Ultra Librarian 3D Model Ultra Librarian TDR-960-48 CAD Model

Description

N

You May Also Be Interested in

Omron
AC/DC DIN RAIL SUPPLY 24V 90W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 156W
Need more? Email Us
Omron
DC/DC DIN RAIL SUPPLY 24V 0.13A
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 12V 15W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 960W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 60W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 100W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 60W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess